Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Package Tube
Product Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Max) 8 A
Voltage - Collector Emitter Breakdown (Max) 100 V
Vce Saturation (Max) @ Ib, Ic 3V @ 30mA, 6A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 1000 @ 4A, 4V
Power - Max 2 W
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number TIP132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names ONSONSTIP132G,2156-TIP132G-ON
Standard Package 50
Win Source Part Number 1028657-TIP132G
Ultra Librarian 3D Model Ultra Librarian TIP132G CAD Model

Description

ON Semiconductor TIP132G Power Transistor

The TIP132G is a robust silicon NPN Darlington transistor designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This power transistor is specifically engineered for general-purpose amplifier and low-speed switching applications. It is highly regarded for its reliability and efficiency in managing high-current loads within a wide array of electronic devices.

Featuring a monolithic construction with built-in base-emitter shunt resistors, the TIP132G offers exceptional performance with a continuous collector current rating of up to 8 A and a collector-emitter voltage of 100 V. This makes it suitable for a variety of power regulation and amplification tasks. The device is housed in a TO-220 package, which ensures adequate heat dissipation and ease of mounting on printed circuit boards.

Key Specifications:

  • Collector-Emitter Voltage (VCEO): 100 V
  • Collector Current (IC): 8 A
  • Total Power Dissipation (Ptot): 70 W
  • DC Current Gain (hFE): 1000 (min) at IC = 3 A
  • Operating and Storage Junction Temperature Range: -65 to +150 °C
  • Package: TO-220

The TIP132G is characterized by its high DC current gain, which means it can be driven by a relatively small base current, making it ideal for interfacing with microcontrollers and other logic-level devices. Its robustness is further enhanced by the inclusion of a built-in diode between the collector and emitter, which provides protection against reverse voltage transients.

Applications for the TIP132G are varied and include motor control circuits, power regulators, relay drivers, and other situations where a high-current, high-voltage switching capability is required. Its TO-220 package is universally recognized and appreciated by engineers for its ease of use and integration into a wide range of electronic systems.

ON Semiconductor's commitment to quality ensures that the TIP132G transistor meets the stringent requirements of the industry, providing a reliable and cost-effective solution for high-power switching applications. Whether you're designing a new circuit or troubleshooting an existing one, the TIP132G offers the performance and reliability that professionals trust.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 3.5V 15MA ECSP1008-4
Need more? Email Us
ECAD model for EC4H08C-TL-H
CEL
Trans RF BJT NPN 10V 0.065A 200mW / RF TRANSISTOR NPN SOT-23
Lowest to $0.2264
ECAD model for 2SC3583-T1B-A
Panasonic
Need more? Email Us
ECAD model for 2SC3938GOL
ON Semiconductor
Trans GP BJT NPN 200V 0.1A 1200mW 3-Pin TO-126
Need more? Email Us
ECAD model for 2SC3502-E
CEL
RF TRANSISTOR NPN SOT-343
Lowest to $3.1422
ECAD model for 2SC5013-T1
CEL
Lowest to $0.5394
ECAD model for 2SC3356-T1B-A/JM
CEL
RF TRANSISTOR NPN SOT-523
Lowest to $1.4474
ECAD model for 2SC5006-T1-A
Toshiba Semiconductor and Storage
RF TRANS NPN 30V 20MA SC70
Lowest to $2.1267
ECAD model for 2SC4215-O
Ampleon USA Inc.
RF TRANS NPN 20V 1.215GHZ CDFM2
Need more? Email Us
ECAD model for MZ0912B100Y,114

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.3763 $71.2890
70+ $1.9507 $136.5490
105+ $1.8900 $198.4500
145+ $1.8278 $265.0310
185+ $1.7670 $326.8950
245+ $1.5847 $388.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,230 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention