Products specifications

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 700mV @ 125mA, 1A
Current - Collector Cutoff (Maximum) 300μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 1A, 4V
Power - Max 2W
Frequency - Transition 3MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1267426-TIP29AG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Audio
Family Name TIP29A
Introduction Date June 05, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TIP29AG CAD Model

Description

The TIP29AG is a high-power bipolar transistor from ON Semiconductor, renowned for its reliability and performance in various electronic applications. This NPN transistor is designed to handle substantial power levels and is commonly used in linear and switching applications.

Key Features

  • Voltage and Current Ratings: The TIP29AG boasts a collector-emitter voltage (VCEO) of 60V and a collector current (IC) of up to 1A, making it suitable for moderate voltage and power handling requirements.
  • Power Dissipation: With a power dissipation of up to 30W, this transistor can manage a significant amount of energy without overheating, ensuring stable performance in demanding situations.
  • Gain Bandwidth Product (fT): The device has a transition frequency of 3MHz, which indicates its capability to amplify signals with a moderate bandwidth.
  • DC Current Gain (hFE): The TIP29AG provides a DC current gain ranging from 40 to 240, ensuring sufficient amplification for a wide range of applications.

Applications

The versatility of the TIP29AG allows it to be used in a multitude of applications, including:

  • Power linear and switching circuits
  • Audio amplifiers
  • Signal processing
  • Regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the TIP29AG is no exception. It is constructed with robust materials and tested thoroughly to ensure it meets the stringent standards for which ON Semiconductor is known. Users can trust in the TIP29AG for consistent and dependable performance in their electronic designs.

Environmental Compliance

The TIP29AG is also designed with environmental regulations in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, which means it is free from certain hazardous materials commonly used in electronics. This compliance reflects ON Semiconductor's dedication to environmental responsibility and the production of safer electronic components.

You May Also Be Interested in

Rohm Semiconductor
TRANS PNP 50V 0.15A UMT3
Lowest to $0.0140
ECAD model for 2SA1576U3HZGT106Q
Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to $0.0898
ECAD model for DSC5A01T0L
Nexperia USA Inc.
TRANS PNP 45V 0.1A TO236AB
Lowest to $0.0501
ECAD model for BCW70,215
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT223 T&
Lowest to $4.3985
ECAD model for ZX5T851GQTC
Diodes Incorporated
TRANS NPN 25V 3A SOT223-3
Lowest to $0.3520
ECAD model for FZT649TC
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to $0.2362
ECAD model for CMUT2907A TR PBFREE
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to $4.4319
ECAD model for MMST5551Q-7-F

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4773 $51.7055
85+ $1.2122 $103.0370
130+ $1.1743 $152.6590
180+ $1.1364 $204.5520
230+ $1.0985 $252.6550
305+ $0.9849 $300.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,859 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention