Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) at Ib, Ic 1.2V at 375mA, 3A
Current - Collector Cutoff (Maximum) 300μA
DC Current Gain (hFE) (Minimum) at Ic, Vce 10 at 3A, 4V
Maximum Power 2W
Frequency - Transition 3MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number TIP32
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267436-TIP32B
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP32B CAD Model

Description

The ON Semiconductor TIP32B is a silicon Epitaxial-Base PNP power transistor housed in a TO-220 type package. This device is designed for use in general-purpose amplifier and switching applications. It is a part of the TIP32 series, which is known for its robust performance and reliability in a wide variety of electronic circuits.

Key Features

  • High Current Capability: The TIP32B is capable of handling continuous collector currents up to 3 A, making it suitable for moderate to high-power requirements.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 80V, the TIP32B can accommodate a wide range of voltage applications, providing flexibility in circuit design.
  • Complementary NPN Type Available: For applications requiring a push-pull or complementary configuration, the TIP32B has a complementary NPN transistor, the TIP31B, which can be used to create efficient and balanced circuits.
  • Low Saturation Voltage: The low collector-emitter saturation voltage of the TIP32B minimizes power loss and improves efficiency, which is critical in power management applications.

Applications

The TIP32B is versatile and can be implemented in various applications, including:

  • Power linear and switching
  • Audio amplifiers
  • Regulators
  • DC-DC converters
  • Motor controls

Technical Specifications

Parameter Value Collector-Emitter Voltage VCEO 80V Collector Current - Continuous IC 3A Device Marking TIP32B Package / Case TO-220 Operating Junction Temperature Range -65°C to +150°C

For detailed information, customers should refer to the TIP32B datasheet provided by ON Semiconductor. The datasheet includes comprehensive technical specifications, pin configurations, and safety guidelines to ensure proper usage and application of the product.

You May Also Be Interested in

ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP
ON Semiconductor
TRANS NPN 60V 0.5A TO92 / Trans GP BJT NPN 60V 0.5A 1000mW 3-Pin TO-92 Bulk
Lowest to $0.2473
ECAD model for MPSW05
Diodes Incorporated
TRANS PNP 32V 2A SOT89-3
Lowest to $0.2317
ECAD model for 2DB1188P-13
ON Semiconductor
Trans GP BJT NPN 250V 10A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 250V 10A TO3
Need more? Email Us
ECAD model for MJ15011G
ON Semiconductor
Complementary Power Transistors | TRANS NPN 60V 10A DPAK
Lowest to $0.2910
ECAD model for MJD3055
Diodes Incorporated
Trans GP BJT NPN 40V 0.2A 1000mW 3-Pin X1-DFN T/R / 40V NPN SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.2A DFN1006-3
Lowest to $2.3940
ECAD model for MMBT3904LP-7
Rohm Semiconductor
TRANS NPN 80V 2A TO252 / Bipolar (BJT) Transistor NPN 80 V 2 A 280MHz 10 W Surface Mount TO-252
Lowest to $1.5272
ECAD model for 2SCR574D3FRATL
ON Semiconductor
COMPLEMENTARY SILICON POWER DARLINGTONS 5.0 A, 100 V, 30 W
Lowest to $0.9206
ECAD model for MJF122G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2364 $50.8260
520+ $0.1940 $100.8800
800+ $0.1879 $150.3200
1,100+ $0.1819 $200.0900
1,425+ $0.1758 $250.5150
1,905+ $0.1576 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 65,000 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention