Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 10A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 4V @ 50mA, 10A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 1000 @ 5A, 3V
Power - Max 150W
Operating Temperature Range 200°C (TJ)
Mounting Chassis Mount
Package TO-204AA, TO-3
Manufacturer Package TO-3
Win Source Part Number 788848-MJ3001
Popularity Medium
Supply and Demand Status Limited
Family Name MJ3001
Introduction Date August 26, 1997
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MJ3001 CAD Model

Description

The MJ3001 is a high-power, high-performance silicon transistor from STMicroelectronics, a leading name in semiconductor and electronic components. This robust power transistor is specifically designed to cater to a wide range of applications that require efficient and reliable power control and amplification.

With its Darlington configuration, the MJ3001 offers a high current gain, which makes it an excellent choice for applications that require high current switching at relatively low base currents. This feature is particularly useful in motor control circuits, lighting systems, and power regulators, where efficiency and reliability are paramount.

The device is capable of handling collector currents up to 10A continuously, with peak currents substantially higher, making it suitable for demanding applications. Moreover, the MJ3001 boasts a high collector-emitter voltage (VCEO) of 80V, providing a good safety margin for most power electronic applications.

The MJ3001 transistor comes in a robust, metal TO-3 package that not only ensures durability but also provides excellent heat dissipation characteristics. This is essential for maintaining stability and performance under high-load conditions. The package's design facilitates easy mounting onto heat sinks, further enhancing its thermal management capabilities.

The operating junction temperature range of -65°C to +200°C allows the MJ3001 to perform reliably in a wide range of environmental conditions, making it suitable for industrial and commercial applications that may be exposed to extreme temperatures.

STMicroelectronics has a reputation for quality and reliability, and the MJ3001 is no exception. It is designed and manufactured to meet the stringent requirements of the electronic industry, ensuring long-term reliability for the end-users' applications. Whether you're designing power supplies, motor controllers, or any other power-sensitive circuits, the MJ3001 from STMicroelectronics is an excellent choice to consider for your power transistor needs.

You May Also Be Interested in

Central Semiconductor Corp
TRANS PNP DARL 30A 90V DIE
Need more? Email Us
ECAD model for CP647-MJ11013-CT
ON Semiconductor
Trans GP BJT NPN 230V 15A 200000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 230V 15A TO247
Lowest to $2.9324
ECAD model for MJW3281AG
ON Semiconductor
mplifier Transistors(NPN Silicon) | TRANS NPN 140V 0.6A TO92
Need more? Email Us
ECAD model for 2N5550
ON Semiconductor
Trans GP BJT PNP 40V 4A 4000mW 3-Pin(3+Tab) TO-225 Box / TRANS PNP 40V 4A TO225AA
Need more? Email Us
ECAD model for MJE371G
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.0107
ECAD model for BC848B,235
ON Semiconductor
TRANS NPN 160V 0.7A SOT89-3
Lowest to $0.3877
ECAD model for 2SC3648T-TD-E
Diodes Incorporated
Trans GP BJT NPN 40V 0.2A 1000mW 3-Pin X1-DFN T/R / 40V NPN SURFACE MOUNT TRANSISTOR | TRANS NPN 40V 0.2A DFN1006-3
Lowest to $2.3940
ECAD model for MMBT3904LP-7
Nexperia USA Inc.
BCP52-16T/SOT223/SC-73
Lowest to $0.2642
ECAD model for BCP52-16TF
Diodes Incorporated
TRANS NPN DARL 30V 0.3A SC70-3 / Trans Darlington NPN 30V 0.3A 200mW 3-Pin SOT-323 T/R
Lowest to $0.1091
ECAD model for MMSTA14-7

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention