EN
  • EN
  • DE

MJF122G

Part No MJF122G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description COMPLEMENTARY SILICON POWER DARLINGTONS 5.0 A, 100 V, 30 W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 3.5V @ 20mA, 5A
Current - Collector Cutoff (Maximum) 10μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 2000 @ 3A, 3V
Power - Max 2W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FP
Win Source Part Number 1223755-MJF122G
Manufacturer Homepage www.onsemi.com
Family Name MJF122
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MJF122G CAD Model

Description

Product Overview: MJF122G - ON Semiconductor

The MJF122G is a high-performance NPN power transistor from ON Semiconductor, designed to cater to a wide range of applications requiring robust power handling capabilities. This transistor is part of ON Semiconductor's portfolio of power management solutions, recognized for their reliability and efficiency in various electronic circuits.

Key Features

  • Voltage and Current Ratings: The MJF122G operates at a collector-emitter voltage (V<sub>CEO) of 100V, collector current (I<sub>C) of up to 8A, and a total power dissipation (P<sub>D) of 50W, making it suitable for medium-power applications.
  • TO-220 FullPak Package: Encased in a TO-220 FullPak package, the MJF122G ensures excellent thermal performance and isolation from the mounting surface, providing additional safety during operation.
  • High DC Current Gain: With a high DC current gain (h<sub>FE), it offers efficient current amplification, making it ideal for audio amplifiers, switching regulators, and motor control circuits.
  • Safe Operating Area: The transistor is designed with a safe operating area (SOA) that ensures stable operation even under varying load conditions and transient excess power scenarios.

Applications

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control systems
  • Audio power amplifiers

Quality and Reliability

The MJF122G is built to meet the stringent quality standards of ON Semiconductor. It is characterized by its long operational life and stable performance over a broad range of temperatures. The device's construction is RoHS compliant, ensuring it meets global environmental standards and is suitable for use in eco-friendly products.

Availability

ON Semiconductor provides comprehensive technical support for the MJF122G, including detailed datasheets, application notes, and design resources to facilitate its integration into various electronic systems. This product is widely available through ON Semiconductor's global distribution network, ensuring prompt delivery for manufacturers and designers.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0224 $51.1200
120+ $0.8389 $100.6680
185+ $0.8127 $150.3495
255+ $0.7865 $200.5575
330+ $0.7603 $250.8990
445+ $0.6816 $303.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,331 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess