EN
  • EN
  • DE

2SA1450-S

Part No 2SA1450-S
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 736220-2SA1450-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1450-S CAD Model

Description

ON Semiconductor 2SA1450-S PNP Transistor

The ON Semiconductor 2SA1450-S is a high-quality PNP transistor designed for use in a wide range of electronic applications. This versatile component is known for its reliability and performance, making it a popular choice among engineers and electronics enthusiasts alike. The 2SA1450-S is well-suited for amplification and switching applications, where efficient and stable operation is required.

Key Features

  • PNP Bipolar Junction Transistor: The 2SA1450-S utilizes a PNP configuration, which is ideal for use in positive ground circuits or as a switch in various electronic devices.
  • High Current Capacity: With a continuous collector current rating of up to 500 mA, this transistor can handle significant current loads, making it suitable for power amplification tasks.
  • Low Saturation Voltage: The low V<sub>CE(sat) characteristic of this transistor ensures minimal voltage drop during saturation, leading to increased efficiency in switching applications.
  • Fast Switching Speeds: The 2SA1450-S is designed for rapid switching, enabling quick transitions between on and off states, which is crucial for high-speed circuitry.
  • High Gain Bandwidth Product: With a high f<sub>T (transition frequency), the transistor is capable of operating at higher frequencies, which is beneficial for amplification in RF and other high-frequency applications.

Applications

The ON Semiconductor 2SA1450-S PNP transistor is suitable for various applications, including but not limited to:

  • Audio power amplifiers
  • Signal processing
  • Power management circuits
  • Switching regulators
  • Driver stages in hi-fi systems
  • General-purpose switching and amplification

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2SA1450-S is no exception. Manufactured with precision and subjected to rigorous testing, this transistor meets the high standards expected of ON Semiconductor products. It ensures long-term reliability and consistent performance, which is essential for both commercial and industrial applications.

Whether you're designing an audio amplifier, working on signal processing, or developing power management solutions, the ON Semiconductor 2SA1450-S PNP transistor is an excellent choice for your circuitry needs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess