EN
  • EN
  • DE

TL062VDR2

Part No TL062VDR2
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215792-TL062VDR2
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL062VDR2 CAD Model

Description

ON Semiconductor TL062VDR2: Low-Power JFET-Input Operational Amplifier

The TL062VDR2 from ON Semiconductor is a high-fidelity operational amplifier that combines the advantages of low power consumption with the precision of JFET-input transistors. This device is part of a family of dual operational amplifiers, which are specifically designed for applications requiring a good balance between cost and performance. The TL062VDR2 is particularly suitable for battery-powered electronics, audio pre-amplifiers, and other analog signal processing tasks where power efficiency is crucial.

With its JFET input stage, the TL062VDR2 offers a high input impedance, which minimizes the loading effect on the signal source and preserves signal integrity. This characteristic makes it an excellent choice for interfacing with high-impedance sensors or for use in impedance buffering applications. Moreover, the JFET inputs provide low input bias and offset currents, further enhancing the operational amplifier's performance in precision applications.

The TL062VDR2 operates over a wide range of power supply voltages, from ±3V to ±15V, allowing for flexible integration into various circuit designs. Its low power consumption, typically just 200 µA per channel, makes it an ideal choice for portable devices where extending battery life is a priority. Despite its low power draw, the TL062VDR2 does not compromise on speed, offering a slew rate of 3.5 V/µs, which is adequate for many moderate-speed applications.

ON Semiconductor has packaged the TL062VDR2 in an 8-pin SOIC package, which is compact and suitable for surface-mount technology, making it easy to incorporate into modern PCB designs. The device also features short-circuit protection and its internal frequency compensation ensures stability without external components, simplifying the design process.

In summary, the TL062VDR2 operational amplifier from ON Semiconductor is a versatile component that provides a superb combination of low power consumption and high input impedance, along with reliable performance for a wide range of applications. Its JFET-input stage, compatibility with dual power supplies, and integrated protection features make it a robust and efficient choice for designers looking to optimize their analog circuitry.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess