EN
  • EN
  • DE

TL0621D

Part No TL0621D
Manufacturer Texas Instruments
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1165329-TL0621D
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL0621D CAD Model

Description

The TL0621D from Texas Instruments is a high-performance, low-power JFET-input operational amplifier that combines the advantages of high voltage PMOS transistors with high-speed bipolar transistors on a monolithic chip. This operational amplifier (op-amp) is designed for a wide range of analog applications due to its low input bias and offset currents and low power consumption.

Key Features:

  • Low Power Consumption: The TL0621D is optimized for low power applications, ensuring energy efficiency without compromising performance.
  • JFET Input Stage: The JFET input stage provides high input impedance, which minimizes the loading effect on the source circuit and reduces power consumption.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows the op-amp to operate in a variety of conditions, making it versatile for various applications.
  • Low Input Bias and Offset Currents: These characteristics are essential for precision applications, as they reduce errors and improve the accuracy of the amplification.
  • High Input Impedance: The high impedance at the input terminals minimizes the current draw from the input source, preserving the integrity of the original signal.
  • Output Short-Circuit Protection: The TL0621D includes protection mechanisms to prevent damage from output short circuits, enhancing the durability and reliability of the device.
  • Internal Frequency Compensation: This built-in feature ensures stability of the op-amp across its frequency range without the need for external components.

Applications:

The TL0621D is suitable for a variety of applications due to its versatile nature. It is commonly used in high-fidelity audio pre-amplification, active filters, sample and hold circuits, and many other analog signal processing tasks. Its low power consumption also makes it ideal for battery-powered devices and portable equipment.

Package and Quality:

The TL0621D is available in an SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Texas Instruments ensures that this product meets high-quality standards, with rigorous testing and quality control measures in place to deliver reliable performance for critical applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess