EN
  • EN
  • DE

UAA2016PG

Part No UAA2016PG
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC CTLR PWR SW ZERO VOLT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Applications Electric Heating Systems
Operating Supply Current 900μA
Supply Voltage - Operating -10 V to -8 V
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 048404-UAA2016PG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UAA2016PG CAD Model

Description

The UAA2016PG is a versatile and high-performance zero-voltage switch controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced controller is specifically engineered to facilitate efficient and reliable control of triac or relay-driven loads based on the AC mains zero-crossing point, thereby minimizing the electrical noise and reducing power consumption.

Key Features

  • Zero-Voltage Switching: The UAA2016PG ensures that switching occurs at the AC mains zero-crossing point to minimize electromagnetic interference (EMI) and surge currents, enhancing the longevity of the end application.
  • High-Voltage Operation: This component is capable of operating with high AC input voltage levels, making it suitable for a wide range of applications, including industrial and consumer electronics.
  • Programmable Delay: Users can set a programmable delay to control the phase angle of the load, allowing for fine-tuning of the power delivered to the load.
  • Diagnostic Features: The UAA2016PG includes diagnostic functions to detect system faults such as open load or short circuit conditions, enhancing system reliability.
  • Versatile Applications: It is ideal for controlling resistive or inductive loads such as heaters, motors, or lighting systems in both domestic and industrial environments.

Applications

The UAA2016PG is suitable for a broad spectrum of applications where power control is essential. Its ability to manage power delivery with precision makes it an excellent choice for:

  • Home appliances like ovens, stoves, and air conditioners
  • Industrial equipment such as conveyor belts and pump controllers
  • Lighting systems including dimmers and automated lighting controls
  • Motor control systems for fans, blowers, and other variable speed devices

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The UAA2016PG is manufactured to stringent industry standards, ensuring reliability and performance in demanding situations. In addition, ON Semiconductor provides extensive technical support and documentation, making integration and application of the UAA2016PG as seamless as possible for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8977 $56.9310
65+ $1.5571 $101.2115
100+ $1.5084 $150.8400
140+ $1.4598 $204.3720
180+ $1.4111 $253.9980
240+ $1.2651 $303.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess