EN
  • EN
  • DE

UC2842ANG

Part No UC2842ANG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBK ISO PWM 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Supply Voltage 10V ~ 30V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name UC284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938016-UC2842ANG
Ultra Librarian 3D Model Ultra Librarian UC2842ANG CAD Model

Description

ON Semiconductor UC2842ANG High Performance Current Mode Controller

The UC2842ANG from ON Semiconductor is a versatile and robust current mode controller designed for high-performance power supply applications. This integrated circuit is engineered to deliver precise power control and is ideal for a wide range of applications, including switch-mode power supplies (SMPS), DC-DC converters, and battery chargers.

The UC2842ANG operates at a fixed frequency which is set by an external resistor and capacitor. It features a trimmed oscillator for precise frequency control and a temperature-compensated reference for consistent performance across varying temperatures. The device is capable of operating with up to 500 kHz frequency, providing the flexibility to design for efficiency or for component size reduction.

One of the key attributes of the UC2842ANG is its current mode operation which enhances the system's response to load changes and provides inherent protection against short circuits. The current mode architecture simplifies the loop compensation while offering excellent line and load regulation. This controller also includes an under-voltage lockout (UVLO) circuit that ensures the device only operates when the supply voltage is within an acceptable range, thereby protecting the power supply and its load.

The UC2842ANG features a totem pole output stage capable of sourcing or sinking high peak current, driving a power MOSFET or IGBT directly. This high-current output, along with the device's low startup and operating current, makes it an efficient choice for power conversion. Additionally, the device offers a variety of protection features such as over-current protection, which safeguards the power supply components from damage due to excessive current.

ON Semiconductor's UC2842ANG is available in an 8-pin PDIP package, ensuring ease of integration into a variety of circuit designs. Its robust design and comprehensive features make it a reliable and efficient choice for designers seeking to create compact, high-performance power supplies with stringent power regulation requirements.

Overall, the UC2842ANG is a testament to ON Semiconductor's commitment to providing innovative solutions for efficient power management in industrial and consumer electronics.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $11.9350
Texas Instruments
TL594 PWM CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9843 $59.9215
12+ $9.8337 $118.0044
19+ $9.5264 $181.0016
26+ $9.2192 $239.6992
33+ $8.9120 $294.0960
44+ $7.9903 $351.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess