EN
  • EN
  • DE
  • IT

UC2842B

Part No UC2842B
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description HIGH PERFORMANCE CURRENT MODE CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1275753-UC2842B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2842B CAD Model

Description

ON Semiconductor UC2842B High-Performance Current Mode PWM Controller

The UC2842B from ON Semiconductor is a versatile and robust current mode pulse width modulation (PWM) controller designed for high-performance power supply systems. This advanced controller is optimized for off-line and DC-to-DC converter applications that require efficient power management and precise output control.

Featuring a wide input voltage range, the UC2842B ensures consistent operation even under varying power conditions, making it ideal for a broad spectrum of electronic devices and industrial equipment. Its current mode architecture provides faster response to load changes, excellent loop stability, and simplified circuit design, which are critical for maintaining consistent performance and reliability.

The UC2842B integrates a range of features that enhance its functionality and ease of use. These include:

  • Trimmed Oscillator Discharge Current: This feature allows for precise duty cycle control, which is essential for maintaining output voltage accuracy and system efficiency.
  • Automatic Feed-Forward Compensation: It helps to minimize output voltage deviations due to fluctuations in the input voltage or output current, ensuring stable operation under diverse conditions.
  • Pulse-by-Pulse Current Limiting: This provides superior protection for the controller and power components from overcurrent conditions, enhancing system safety and longevity.
  • Under-Voltage Lockout (UVLO) with Hysteresis: It prevents the controller from operating at insufficient voltages, which could lead to erratic performance or damage to the circuit.

The UC2842B also boasts a high-current totem-pole output stage capable of driving a power MOSFET or IGBT directly, which simplifies the design and reduces external component count. Its low startup and operating current make it an energy-efficient choice for green power solutions.

With its high level of integration and performance features, the UC2842B from ON Semiconductor is an excellent choice for engineers looking to design or upgrade their power supply systems with a reliable and efficient PWM controller. Its robust design ensures that it can meet the stringent requirements of a wide array of applications, from consumer electronics to industrial automation systems.

You May Also Be Interested in

Texas Instruments
WIDE-INPUT SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16HTSSOP
Lowest to $5.2156
Texas Instruments
LOW-INPUT VOLTAGE-MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
8-BIT MICROCONTROLLER
Need more? Email Us
TRACO Electronic AG
DC/DC Converter
Need more? Email Us
Texas Instruments
N-P-N MONOLITHIC DARLINGTON-CONNECTED SILICON POWER TRANSISTORS
Need more? Email Us
Texas Instruments
16-BIT PROGRAMMABLE READ-ONLY MEMORIES
Need more? Email Us
ON Semiconductor
Precision Switchmode Pulse Width Modulation Control Circuit | IC REG CTRLR BCK/PSH-PULL 16SOIC
Lowest to $0.6520
Zilog
Z8 Encore-R Motor Control Flash MCUs
Lowest to $9.6823
Texas Instruments
LOW NOISE, HIGH SLEW RATE, UNITY GAIN STABLE VOLTAGE FREEBACK AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1240 $50.2200
985+ $0.1017 $100.1745
1,525+ $0.0986 $150.3650
2,100+ $0.0954 $200.3400
2,715+ $0.0922 $250.3230
3,630+ $0.0827 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,270 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess