EN
  • EN
  • DE

TPS40004DGQ

Part No TPS40004DGQ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-INPUT VOLTAGE-MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.25V ~ 5.5V
Switching Frequency 300kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number TPS40004
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272436-TPS40004DGQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40004DGQ CAD Model

Description

TPS40004DGQ - Texas Instruments

The TPS40004DGQ is a high-performance, mid-voltage, synchronous buck controller designed by Texas Instruments, renowned for its precision and quality in the semiconductor industry. This advanced power management IC is tailored for point-of-load (POL) applications that require an efficient and reliable power supply solution.

With an input voltage range of 4.5V to 28V, the TPS40004DGQ is versatile and can accommodate a variety of supply voltages, making it an excellent choice for diverse applications. Its ability to drive N-channel MOSFETs allows designers to select from a wide range of external switches for their specific needs, ensuring both flexibility and scalability in their power design.

The device features an adjustable switching frequency, ranging from 100 kHz to 600 kHz, which can be optimized for efficiency or component size depending on the application requirements. Additionally, the TPS40004DGQ supports external synchronization, allowing the switching frequency to be synchronized to an external clock, which is crucial for noise-sensitive applications that require precise frequency control.

One of the key benefits of the TPS40004DGQ is its advanced control loop design, which includes voltage mode control with feed-forward. This enables fast transient response and excellent line and load regulation, ensuring a stable output voltage even under varying load conditions. The device also provides a range of protective features, such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, to safeguard the system against potential damage.

The TPS40004DGQ is available in a compact 10-pin MSOP PowerPAD™ package, which is designed to enhance thermal performance and minimize the PCB footprint. This makes it an ideal solution for space-constrained applications that still require robust power management.

In summary, the TPS40004DGQ from Texas Instruments is a highly capable synchronous buck controller that combines efficiency, flexibility, and protection to meet the rigorous demands of modern electronic systems. Its comprehensive feature set and adaptability make it a top choice for engineers looking to design efficient and reliable power supplies.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess