EN
  • EN
  • DE

UC3842BDR2

Part No UC3842BDR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PWM CM 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 14-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage 10V ~ 30V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name UC384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849837-UC3842BDR2
Ultra Librarian 3D Model Ultra Librarian UC3842BDR2 CAD Model

Description

The UC3842BDR2 is a high-performance current mode PWM controller from ON Semiconductor, designed for off-line and DC-to-DC converter applications that require efficient power supply control. This integrated circuit (IC) is tailored for implementing robust and compact power supplies, offering a range of features that enhance system reliability and performance.

Key Features

  • Optimized for Off-Line and DC-to-DC Converters: The UC3842BDR2 is engineered to excel in various converter topologies, making it a versatile choice for power supply design.
  • Current Mode Control: This method provides superior bandwidth and transient response, as well as inherent overcurrent protection.
  • Automatic Feed-Forward Compensation: The IC adjusts to input voltage variations to maintain a stable output, which is crucial for consistent power delivery.
  • Pulse-by-Pulse Current Limiting: This feature protects the IC from extreme conditions by limiting the current in each cycle, preventing damage to the device and the system.
  • Under-Voltage Lockout (UVLO): The UC3842BDR2 ensures that the device operates only when the supply voltage is within an acceptable range, enhancing safety and longevity.
  • Low Startup and Operating Current: The device's low power consumption during startup and operation makes it energy-efficient and helps to reduce overall power usage.
  • Trimmed Oscillator Discharge Current: This leads to accurate duty cycle control, which is critical for maintaining output voltage regulation across different loads and conditions.

Applications

The UC3842BDR2 is suitable for a wide range of applications, including:

  • Switching power supplies
  • Power converters for personal computers
  • Industrial power systems
  • DC-DC converters
  • Battery chargers

Product Specifications

The UC3842BDR2 comes in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. It operates over a temperature range of -25°C to +85°C, ensuring reliability across various environmental conditions. The device also features a frequency range up to 500 kHz, allowing for the design of power supplies with smaller passive components, resulting in a more compact overall size.

Conclusion

ON Semiconductor's UC3842BDR2 PWM controller is an excellent choice for designers looking to create efficient, reliable, and compact power supplies. Its robust feature set ensures that it can meet the needs of a wide array of power conversion applications, making it a go-to component for industry professionals.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess