EN
  • EN
  • DE

UC3843BDG

Part No UC3843BDG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1115547-UC3843BDG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3843BDG CAD Model

Description

ON Semiconductor UC3843BDG High-Performance Current Mode PWM Controller

The UC3843BDG from ON Semiconductor is a high-performance integrated circuit designed for efficient power management and precise control in a variety of applications. This current mode Pulse Width Modulation (PWM) controller is a vital component in switch-mode power supplies, DC-DC converters, and other power control applications. Its robust design and advanced features ensure reliable operation, making it a preferred choice for engineers and designers seeking to enhance the performance of their power systems.

The UC3843BDG operates at a fixed frequency of 500 kHz, which allows for a smaller size of passive components, thereby reducing the overall footprint and cost of the power supply design. The device offers excellent output voltage stability and has a wide input voltage range, making it suitable for a broad spectrum of power applications.

This PWM controller features a trimmed oscillator for precise frequency control and an onboard frequency compensation network. It also includes a temperature-compensated reference, a high-gain error amplifier, current sensing comparator, and a high-current totem pole output ideally suited for driving a power MOSFET. The UC3843BDG's built-in under-voltage lockout (UVLO) circuit ensures that the device remains off unless there is sufficient supply voltage, protecting the system from low-voltage conditions.

With its ability to perform well in both leading-edge and trailing-edge modulation, the UC3843BDG provides designers with the flexibility to optimize their power circuitry for efficiency and performance. The current mode operation enables faster response to load changes, improved noise immunity, and overcurrent protection, which is critical for safeguarding sensitive electronic components.

The UC3843BDG is available in a 14-pin SOIC package, which is compact and suitable for space-constrained applications. Its operating temperature range from -40°C to +85°C ensures stable performance across a wide range of environmental conditions. Whether you are designing a power supply for consumer electronics, industrial systems, or telecommunications equipment, the UC3843BDG offers a reliable and efficient solution for your PWM control needs.

For more detailed specifications and application notes, designers are encouraged to consult the datasheet and technical documentation provided by ON Semiconductor.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess