ON Semiconductor MC74AC00MEL Quad 2-Input NAND Gate
The MC74AC00MEL from ON Semiconductor is a high-performance, quad 2-input NAND gate integrated circuit, designed to operate at exceptional speed while maintaining CMOS low-power dissipation. This device is part of the AC series, which is fabricated with silicon gate CMOS technology to achieve operating speeds similar to LSTTL gates with the low power consumption of standard CMOS integrated circuits.
This product is characterized for operation from -40°C to 85°C, making it suitable for industrial applications that require a wide operating temperature range. Each of the four NAND gates is independently configured, providing design flexibility. The MC74AC00MEL's inputs tolerate voltages of up to 5.5V, allowing for interfacing with higher voltage logic levels without the need for external voltage clamping circuits.
Key features of the MC74AC00MEL include:
- High-speed operation: tPD = 4.5 ns (typ) at VCC = 5V
- Low power dissipation: ICC = 2 µA (max) at TA = 25°C
- Power-down protection provided on inputs
- Low noise: VOLP = 0.8V (max)
- Pin and function compatible with other standard logic families
- Outputs source/sink 24 mA
- SOIC-14 packaging for ease of design and implementation
The device's logic level compatibility allows it to be used in mixed-voltage environments, and its fast switching speeds make it ideal for high-speed systems. The MC74AC00MEL is commonly used in a variety of applications, including logic synthesis, computational logic, and as a part of more complex integrated circuits. Its robustness and reliability are ensured by ON Semiconductor's commitment to quality, making it a trusted choice for electronic designs that require the integration of discrete logic gates.
For designers and engineers looking for a reliable and efficient solution for their digital logic needs, the MC74AC00MEL from ON Semiconductor offers a perfect balance of speed, power consumption, and versatility. Whether used in commercial, industrial, or automotive applications, this integrated circuit stands out as a fundamental component for digital systems.