EN
  • EN
  • DE

TPS75818

Part No TPS75818
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FAST-TRANSIENT RESPONSE 3-A LOW-DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273385-TPS75818
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS75818 CAD Model

Description

The TPS75818 is a high-performance, 5A low-dropout (LDO) voltage regulator from Texas Instruments, designed to provide a stable and reliable power supply for a wide range of applications. This regulator offers an impressive dropout voltage and fast transient response, making it an excellent choice for high-performance microprocessors, FPGAs, and other digital ICs that require a precise voltage supply.

Key Features

  • Output Voltage: The TPS75818 provides a fixed output voltage of 1.8V, which is commonly required by modern digital circuits.
  • High Output Current: Capable of delivering up to 5A of continuous output current, this LDO can power even the most demanding components.
  • Low Dropout Voltage: The low dropout voltage feature allows the regulator to maintain a stable output even when the input-to-output differential is minimal, enhancing efficiency and reducing power loss.
  • Fast Transient Response: The device's excellent transient response ensures that the output voltage remains stable under dynamic load conditions, which is critical for maintaining the performance of sensitive electronics.
  • Thermal Protection: Built-in thermal shutdown protection helps prevent damage from overheating, ensuring the longevity and reliability of both the regulator and the system it powers.
  • Adjustable Version Available: For applications requiring a different output voltage, Texas Instruments offers an adjustable version of the TPS758xx family.

Applications

The TPS75818 is ideal for a variety of applications, including:

  • High-performance microprocessors and DSPs
  • Graphics and video processors
  • FPGAs and ASICs
  • Networking and telecommunications equipment
  • Server and storage systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS75818 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance in your applications. With its robust feature set and Texas Instruments' trusted manufacturing, the TPS75818 is the right choice for powering your critical electronic components.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Lowest to $2.5606
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Microchip Technology
Lowest to $6.2562
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7413 $74.2239
5+ $20.3006 $101.5030
8+ $19.6662 $157.3296
11+ $19.0318 $209.3498
14+ $18.3974 $257.5636
19+ $16.4942 $313.3898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess