Product Overview: MC74HC02AD
The MC74HC02AD is a high-performance integrated circuit produced by ON Semiconductor, known for its expertise in power and signal management. This device belongs to the 74HC series, which is a family of high-speed CMOS logic chips designed to operate with the same speed as TTL but with the low power consumption of CMOS technology.
Key Features
- Logic Type: The MC74HC02AD is a Quad 2-Input NOR Gate, providing basic logic operations that are fundamental to digital circuits.
- Package: Encased in a SOIC-14 package, it offers a compact footprint suitable for space-conscious applications.
- Operating Voltage: It has a wide operating voltage range from 2V to 6V, making it versatile for various applications and compatible with TTL levels.
- Output Drive Capability: This device can source or sink 4mA at 5V, allowing direct drive of small loads or interfacing with other logic levels.
- High Noise Immunity: Characteristic of CMOS technology, it possesses a significant level of noise immunity, enhancing its reliability in electrically noisy environments.
- Low Power Consumption: The MC74HC02AD benefits from the low power characteristics of CMOS, ensuring minimal power waste and heat generation.
Applications
The MC74HC02AD is suitable for a broad range of applications due to its high functionality and reliability. It is particularly useful in:
- Logic circuits and computing applications
- Signal processing
- Control systems
- Communication devices
- Power management systems
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The MC74HC02AD is manufactured under strict quality control standards, ensuring consistent performance and durability. Customers can expect a product that meets rigorous industry specifications and provides a reliable solution for their digital logic needs.