EN
  • EN
  • DE

UESD5.0ST5G

Part No UESD5.0ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 13.3VC SOD723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 13.3V
Peak Pulse Current(Ippm) 8.8A (8/20μs)
Power Dissipation - Pd 117W
Applications General Purpose
Capacitance @ Frequency 65pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-723
Win Source Part Number 097703-UESD5.0ST5G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Portable Devices, Medical, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian UESD5.0ST5G CAD Model

Description

Product Overview: UESD5.0ST5G - ON Semiconductor

The UESD5.0ST5G by ON Semiconductor is a cutting-edge, ultra-low capacitance ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This compact, surface-mount component is an essential addition to any design where signal integrity and protection against electrical mishaps are paramount.

Key Features

  • Low Clamping Voltage: The device offers excellent clamping characteristics, ensuring that sensitive circuitry is shielded from high voltage transients.
  • Ultra-Low Capacitance: With a typical capacitance of just 0.5 pF, the UESD5.0ST5G is ideal for high-speed applications where maintaining signal integrity is crucial.
  • ESD Protection: It meets the IEC61000-4-2 standard, providing robust ESD protection up to ±20 kV (air discharge) and ±15 kV (contact discharge), safeguarding your electronics from sudden electrostatic events.
  • Fast Response Time: The device reacts swiftly to transient events, offering immediate protection and minimizing the risk of damage to the protected component.
  • Low Leakage Current: The minimal leakage current of the UESD5.0ST5G ensures that it does not significantly affect the normal operation of the circuit.
  • Bidirectional Design: This feature allows the component to provide protection regardless of the polarity of the ESD strike.
  • Surface-Mount Package: The small SOD-523 package is designed for space-constrained applications and is compatible with standard PCB manufacturing processes.

Applications

The UESD5.0ST5G is versatile and can be used in a wide range of applications, including:

  • USB 2.0, 3.0, and 3.1 ports
  • HDMI 1.3, 1.4, and 2.0 interfaces
  • Thunderbolt ports
  • DisplayPort interfaces
  • Gigabit Ethernet ports
  • RF and antenna circuits
  • Smartphone and tablet I/O ports
  • Other high-speed data and signal lines

With its robust protection features and minimal impact on signal performance, the UESD5.0ST5G from ON Semiconductor is an ideal choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0252 $57.8340
4,905+ $0.0236 $115.7580
7,615+ $0.0228 $173.6220
10,930+ $0.0212 $231.7160
14,205+ $0.0203 $288.3615
17,755+ $0.0196 $347.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161,000 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess