Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1143485-AM26LS32AIDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Family Name AM26LS32
Introduction Date August 01, 2003
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AM26LS32AIDRG4 CAD Model

Description

The AM26LS32AIDRG4 is a quadruple differential line receiver designed to meet the requirements of ANSI TIA/EIA-422-B, TIA/EIA-423-B, ITU Recommendations V.11, and X.27 with reduced supply current. Manufactured by Texas Instruments, this integrated circuit is ideal for balanced and unbalanced digital data transmission, with a significant role in telecommunications and networking systems.

Key Features

  • Interface Type: RS-422, RS-423
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount
  • Function: Quadruple differential line receiver
  • Propagation Delay Time: 12ns (max)
  • Active Supply Current: 10mA (typical)

Performance and Durability

The AM26LS32AIDRG4 offers high-speed operation with a typical propagation delay time of 12ns, making it suitable for high-frequency data transmission. It is designed to be durable and reliable, capable of operating in a wide temperature range, ensuring performance stability across different environmental conditions. The device's robust design also includes input hysteresis for improved noise immunity, making it a reliable choice for noisy industrial environments.

Applications

With its advanced features, the AM26LS32AIDRG4 is utilized in various applications that require reliable data transmission. These include:

  • Telecommunications systems
  • Networking equipment
  • Professional video cameras
  • Industrial control systems
  • Data acquisition systems

Environmental Compliance

The AM26LS32AIDRG4 is committed to environmental sustainability and is compliant with RoHS (Restriction of Hazardous Substances) directives. Texas Instruments ensures that this product minimizes the environmental impact by restricting the use of certain hazardous materials in its manufacture.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 2/0 8SOIC
Need more? Email Us
ECAD model for SN75LVDS9638D
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8MSOP
Need more? Email Us
ECAD model for ADM1490EBRMZ-REEL7
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.7929
ECAD model for MCP2544WFD-H/SN
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC
Need more? Email Us
ECAD model for SN65LVDM051D
Microchip Technology
IC TRANSCEIVER FULL 1/1 48SSOP
Lowest to $8.2106
ECAD model for KSZ8721SL-TR
Microchip Technology
IC TRANSCEIVER 1/1 8SOIC
Lowest to $1.6299
ECAD model for MCP2544WFD-E/SN
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP
Need more? Email Us
ECAD model for ISL32430EIUZ-T7A
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 14SOIC
Need more? Email Us
ECAD model for ISL32600EFBZ
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8UMAX
Need more? Email Us
ECAD model for MAX14783EGUA+

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,270 pieces
MOQ: 55 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention