Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series SoundPlus™
Package Tape & Reel
Amplifier Type Audio
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 23V/µs
Gain Bandwidth Product 5.1 MHz
Current - Input Bias 300 nA
Voltage - Input Offset 250 µV
Current - Supply 650µA (x2 Channels)
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA1692
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-47619-1,296-47619-2,296-47619-6
Standard Package 250
Win Source Part Number 1000506-OPA1692IDGKT
Ultra Librarian 3D Model Ultra Librarian OPA1692IDGKT CAD Model

Description

Product Overview: OPA1692IDGKT

The OPA1692IDGKT is a state-of-the-art audio operational amplifier designed by Texas Instruments, renowned for its high-quality semiconductor products. This operational amplifier is part of the OPAx1692 series and is specifically engineered to deliver excellent sound quality, making it an ideal choice for professional audio equipment, high-fidelity music systems, and other audio applications requiring pristine audio reproduction.

Featuring a low-noise, low-distortion design, the OPA1692IDGKT provides an outstanding audio experience with a wide bandwidth and high slew rate. It operates over a wide supply range of ±2.25V to ±18V, or +4.5V to +36V on a single supply, which allows for flexible integration into various circuit configurations. Additionally, the device's low input bias current and low quiescent current ensure that it does not significantly affect the power consumption of the overall system, making it suitable for battery-powered devices.

The OPA1692IDGKT comes in a compact VSSOP-8 (DGK) package, which is advantageous for space-constrained applications. Its dual-channel configuration enables it to be used in both single-ended and differential input scenarios, providing versatility in design. Moreover, the amplifier boasts a high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which greatly minimizes the influence of power supply fluctuations and common-mode noise on the signal integrity.

Texas Instruments has equipped the OPA1692IDGKT with thermal shutdown and short-circuit protection features, enhancing the reliability and longevity of the device. These protective measures ensure that the amplifier operates within safe parameters, safeguarding both the product and the user's equipment.

In summary, the OPA1692IDGKT from Texas Instruments is an exceptional audio operational amplifier that offers superb audio performance, low power consumption, and high reliability. Its versatile supply voltage range, compact packaging, and protection features make it an excellent choice for audio enthusiasts and professionals seeking to enhance their audio systems with high-quality, dependable components.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $1.6016
ECAD model for OPA348AQDRQ1
Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7
Texas Instruments
FAST GENERAL-PURPOSE OPERATIONAL AMPLIFIER | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $3.9033
ECAD model for LM218IDRG4Q1
Burr-Brown (TI)
IC BUFFER 1 CIRCUIT 8DIP / Buffer Amplifier 1 Circuit 8-PDIP
Need more? Email Us
ECAD model for OPA682P
Texas Instruments
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2201ACDRG4
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Need more? Email Us
ECAD model for ADOP27AH/883B
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0068 $50.1700
61+ $1.6466 $100.4426
95+ $1.5951 $151.5345
130+ $1.5437 $200.6810
168+ $1.4922 $250.6896
225+ $1.3379 $301.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 25 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention