EN
  • EN
  • DE

ED360/12

Part No ED360/12
Manufacturer On Shore Technology Inc.
Catalog Terminal Blocks
Description TERMINAL BLOCK 7.50MM 12POS PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer On Shore Technology Inc.
Packaging Bulk
Status Active
Number of Levels 1
Positions Per Level 12
Pitch 0.295" (7.50mm)
Mating Orientation Vertical with Board
Current 16A
Voltage 300V
Wire Gauge 12-22 AWG
Mounting Through Hole
Wire Termination Screw - Rising Cage Clamp
Color Green
Temperature Range - Operating -30°C to 105°C
Housing Material Polyamide (PA), Nylon
Contact Material - Plating Brass
Clamp Material - Plating Copper
Screw Thread M3
Win Source Part Number 1032115-ED360/12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ED360/12 CAD Model

Description

The On Shore Technology Inc. 1032115-ED360/12 is a green colored, through-hole mounting connector that has 12 positions per level and is designed for use with wire gauges ranging from 12-22 AWG.

  • Housing Material: Polyamide (PA) nylon
  • Voltage Rating: 300V
  • Current Rating: 16A
  • Mating Orientation: Vertical with the board
  • Wire Termination: Screw - rising cage clamp
  • Contact Material: Brass
  • Clamp Material: Copper
  • Screw Thread: M3
  • Temperature Range: -30°C to 105°C

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 5CIRC 0.5\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.5\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess