EN
  • EN
  • DE

ORPC817C-F

Part No ORPC817C-F
Manufacturer Orient Display
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106498-ORPC817C-F
Categories Custom Parts
Manufacturer Orient Display
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ORPC817C-F CAD Model

Description

The ORPC817C-F is an optocoupler manufactured by Orient Display. An optocoupler (also known as optoisolator) is a component that transfers electrical signals between two isolated circuits by using light. It prevents high voltages or rapidly changing voltages on one side of the circuit from damaging sensitive components on the other side.

Applications

  • Microcontroller input isolation
  • Power supply feedback control
  • Noise isolation in communication systems
  • Industrial control systems
  • Medical equipment
  • Motor control circuits

Features

  • High isolation voltage
  • Compact package
  • CTR (Current Transfer Ratio) selection available
  • RoHS compliant

Benefits

  • Protects sensitive circuits from high voltages
  • Reduces noise and interference
  • Provides electrical isolation between circuits
  • Enhances system reliability

Additional Details

The ORPC817C-F likely refers to a specific CTR (Current Transfer Ratio) ranking of the ORPC817 series. The '-F' suffix might designate a specific lead forming option or other manufacturing variation. The optocoupler typically consists of an LED and a phototransistor within a single package. When current flows through the LED, it emits light which activates the phototransistor, allowing current to flow in the isolated circuit. It is important to consult the official Orient Display datasheet to determine the exact specifications like isolation voltage, CTR range, forward current and reverse voltage of the LED, collector-emitter voltage of the transistor and package type.

Consulting the datasheet is crucial for safe and effective usage.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess