EN
  • EN
  • DE

BPX43-4/5

Part No BPX43-4/5
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Phototransistors
Description PHOTOTRANSISTOR NPN 880NM TO-18
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Bulk
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Maximum Current Collector 50mA
Current - Dark (Id) (Max) 300nA
Wavelength 880nm
Viewing Angle 30°
Maximum Power Dissipation 220mW
Mounting Through Hole
Orientation Top View
Temperature Range - Operating -40°C to 125°C (TA)
Dimension TO-206AA, TO-18-3 Metal Can
Win Source Part Number 122205-BPX43-4/5
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BPX43-4/5 CAD Model

Description

BPX43-4/5 Advanced Photodetector

The BPX43-4/5 is an advanced photodetector known for its precision and robust performance in demanding environments. It offers extensive versatility, making it suitable for cutting-edge applications and research projects.

  • Applications/Projects:
    • Optical range finding
    • Laser distance measurement
    • Spectral analysis equipment
  • Features and Benefits:
    • Enhanced sensitivity for detailed light detection.
    • Wide frequency operation range.
    • Compact and durable design supporting rugged use.
  • Additional Details:
    • Peak wavelength: 950 nm
    • Enclosure: Metal package

You May Also Be Interested in

Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
20mA 30V 860nm 100nA Through Hole,L=4.5mm Phototransistors RoHS
Lowest to $0.0539
Fairchild/ON Semiconductor
DETECTOR/TRANSISTOR PHOTO TO-18
Need more? Email Us
OSRAM Opto Semiconductors Inc.
20mA 5.5V 570nm ±60° 3nA SMD,3.2x1.3mm Phototransistors RoHS
Lowest to $1.1730
OSRAM Opto Semiconductors Inc.
Phototransistor Chip Silicon 850nm 3-Pin TO-18
Lowest to $1.4426
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
Everlight Electronics Co Ltd
The PT908-7B is a high speed and high sensitivity single photo transistor molded in a black plastic package with spherical side view lens
Lowest to $0.1686

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess