EN
  • EN
  • DE

LTR-C9303B

Part No LTR-C9303B
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Phototransistors
Description PT/IR LTR-C9303B SMD LED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 2 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 940nm
Power - Max 100 mW
Mounting Type Surface Mount
Orientation Top View
Operating Temperature -40°C ~ 85°C
Package / Case 1209 (3224 Metric)
Ultra Librarian 3D Model Ultra Librarian LTR-C9303B CAD Model

Description

NULL

You May Also Be Interested in

Kingbright
SENSOR PHOTO SIDE VIEW 2SMD
Lowest to $0.2019
LITE-ON Technology
SENSOR PHOTO SIDE VIEW RADIAL
Need more? Email Us
Vishay
PHOTOTRANSISTOR 830NM PLCC-2
Lowest to $0.3796
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM SIDE VIEW SMD
Lowest to $1.1730
Rohm Semiconductor
SENSOR PHOTO 800NM TOP VIEW RAD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTOTRANSISTOR NPN 880NM TO-18 / Phototransistor Chip Silicon 880nm 3-Pin TO-18
Need more? Email Us
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
ON Semiconductor
SENSOR PHOTO 860NM SIDE VIEW SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SIDE VIEW SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess