EN
  • EN
  • DE

CMV2000-3E5M1CA

Part No CMV2000-3E5M1CA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Image Sensors, Camera
Description IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 2048H x 1088V 5.5μm x 5.5μm 92-LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr OSRAM Opto Semiconductors Inc.
Package Tray
Product Status Active
Type CMOS
Pixel Size 5.5µm x 5.5µm
Active Pixel Array 2048H x 1088V
Frames per Second 340
Voltage - Supply 1.8V, 3.3V
Supplier Device Package 92-LCC
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number CMV2000
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 867010-CMV2000-3E5M1CA
Ultra Librarian 3D Model Ultra Librarian CMV2000-3E5M1CA CAD Model

Description

The OSRAM Opto Semiconductors Inc. CMV2000-3E5M1CA is a CMOS image sensor designed for optical sensor applications such as cameras.

  • Resolution: 2048H x 1088V
  • Frame Rate: 340 frames per second
  • Voltage Supply Range: 1.8V to 3.3V
  • Package: Tray
  • Temperature Range: -30°C to 70°C
  • Status: Active product

You May Also Be Interested in

NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.8104 $156.8104
2+ $151.5834 $303.1668
3+ $135.9024 $407.7072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess