EN
  • EN
  • DE

CW CBLPM2.S1-LZMY-DE-0-A00-R18-Z

Part No CW CBLPM2.S1-LZMY-DE-0-A00-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED CERAMOS / LED Lighting series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Package Bulk
Product Status Obsolete
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names CW CBLPM2.S1-LZMY-DE-0-A00-R18-Z-ND,CWCBLPM2.S1LZMYDE0A00R18Z,Q65111A6640,CWCBLPM2.S1-LZMY-DE-0-A00-R18-Z
Standard Package 1
Win Source Part Number 1053753-CW CBLPM2.S1-LZMY-DE-0-A00-R18-Z
Ultra Librarian 3D Model Ultra Librarian CW CBLPM2.S1-LZMY-DE-0-A00-R18-Z CAD Model

Description

The CW CBLPM2.S1-LZMY-DE-0-A00-R18-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors. This LED is part of the CERAMOS series, known for its exceptional brightness, efficiency, and reliability. It's designed for a wide range of lighting applications where high light output and consistent color performance are crucial.

Applications

  • Automotive lighting (e.g., daytime running lights, headlights)
  • Industrial lighting
  • Architectural lighting
  • Street lighting
  • Specialty lighting (e.g., medical, agricultural)

Features

  • High luminous flux
  • Low thermal resistance
  • Long operating life
  • Wide viewing angle
  • Excellent color consistency

Benefits

  • Energy-efficient lighting solution
  • Reduced maintenance costs due to long lifespan
  • High-quality light output for enhanced visibility
  • Improved thermal management for reliable performance
  • Versatile design for various lighting applications

Additional Details

The CW CBLPM2.S1-LZMY-DE-0-A00-R18-Z LED from OSRAM Opto Semiconductors delivers high luminous flux and exceptional color consistency. Its low thermal resistance allows for efficient heat dissipation, contributing to a long operating life. This LED is suitable for applications requiring high light output and reliable performance in demanding environments. Specific details regarding wavelength, forward voltage, and luminous intensity can be found in the OSRAM data sheet for this part number. The robust design ensures stable operation and consistent color output over its lifespan.

You May Also Be Interested in

Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess