EN
  • EN
  • DE

GD PSLR31.13-1U3U-25-1

Part No GD PSLR31.13-1U3U-25-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED DURIS S 5 BLUE 453NM 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 51 Weeks
Features LED Lighting Color series Blue 453nm (444nm ~ 461nm) 1212 (3030 Metric)
Manufacturer OSRAM Opto Semiconductors Inc.
Series DURIS® S 5
Package Reel - TR
Mounting Surface Mount
Package 1212 (3030 Metric)
Case / Package SMD
Family Name GD PSLR31.13
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number Q65112A1817, 475-3327-1, 475-3327-2, 475-3327-6
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872708-GD PSLR31.13-1U3U-25-1
Ultra Librarian 3D Model Ultra Librarian GD PSLR31.13-1U3U-25-1 CAD Model

Description

The PSLR31.13-1U3U-25-1 is a high-quality LED from OSRAM Opto Semiconductors Inc.

  • Category: Optoelectronics
  • Series: DURIS® S 5
  • LED Lighting Color Series: Blue 453nm (444nm ~ 461nm)
  • Package: 1212 (3030 Metric)
  • Mounting: Surface Mount
  • Family Name: GD PSLR31.13
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity per Package: 4500
  • MSL Level: 3 (168 hours)
  • Estimated Production Lead Time: 51 weeks
  • REACH: Unaffected
  • HTSUS: 8541.40.2000
  • Other Part Numbers: Q65112A1817, 475-3327-1, 475-3327-2, 475-3327-6
  • Design: Designed to deliver high-performance and is suitable for a wide range of applications.
  • Efficiency: Highly efficient and has a long lifespan.
  • Installation: Easy to install and maintain.
  • Choice: A reliable choice for your lighting needs.

You May Also Be Interested in

World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.1441
LITE-ON Technology
LED 5630 590NM 4SMD
Need more? Email Us
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
Kingbright
Single Color LEDs
Lowest to $0.1556
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess