EN
  • EN
  • DE

GW CS8PM1.CM-KTLP-XX57-1-350-R18

Part No GW CS8PM1.CM-KTLP-XX57-1-350-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON WARM WHITE 3000K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr ams-OSRAM USA INC.
Series OSLON® SSL 80
Package Tape & Reel
Product Status Active
Color White, Warm
CCT (K) 3000K
Flux @ 85°C, Current - Test 109lm (97lm ~ 121lm)
Flux @ 25°C, Current - Test -
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.85V
Lumens/Watt @ Current - Test 109 lm/W
CRI (Color Rendering Index) 90
Current - Max 1.3A
Viewing Angle 80°
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Supplier Device Package SMD
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.084" (2.13mm)
Thermal Resistance of Package 5.25°C/W
Base Product Number GWCS8PM1.C
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371911-GW CS8PM1.CM-KTLP-XX57-1-350-R18
Ultra Librarian 3D Model Ultra Librarian GW CS8PM1.CM-KTLP-XX57-1-350-R18 CAD Model

Description

The OSLON® SSL 80 is a white LED lighting component manufactured by ams-OSRAM USA INC.

  • Package / Case: 2-SMD, No Lead
  • Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
  • Height - Seated (Max): 0.084" (2.13mm)
  • Current - Max: 1.3A
  • Voltage - Forward (Vf) (Typ): 2.85V
  • Viewing Angle: 80°
  • Color: White
  • CCT (K): 3000K
  • Flux @ Current/Temperature - Test: 109lm (97lm ~ 121lm) @ 350mA, 85°C
  • Luminous Efficacy @ Current - Test: 109 lm/W
  • CRI (Color Rendering Index): 90
  • Thermal Resistance Package: 5.25°C/W
  • Category: Optoelectronics - White LED Lighting
  • Product Status: Active

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess