EN
  • EN
  • DE

GW CSSRM2.PM-NPNR-A535-1-700-R18

Part No GW CSSRM2.PM-NPNR-A535-1-700-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON SQ NEU WHT 4000K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Color White, Neutral
CCT (K) 4000K
Flux @ 85°C, Current - Test 320 lm (280 lm to 359 lm)
Current - Test 700mA
Forward Voltage 2.8V
Lumens/Watt @ Current - Test 163 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.8A
Viewing Angle 120°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.088" (2.24mm)
Thermal Resistance of Package 2.1°C/W
Win Source Part Number 1011473-GW CSSRM2.PM-NPNR-A535-1-700-R18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GW CSSRM2.PM-NPNR-A535-1-700-R18 CAD Model

Description

The GW CSSRM2.PM-NPNR-A535-1-700-R18 is an electronic component manufactured by OSRAM Opto Semiconductors Inc..

  • Status: Obsolete (EOL)
  • Popularity: Medium
  • Packaging: SMD
  • Light Color: White, Neutral
  • CCT: 4000K
  • Viewing Angle: 120°
  • Thermal Resistance of Package: 2.1°C/W
  • Lumens/Watt @ Current Test: 163 lm/W
  • CRI (color rendering index): 70

You May Also Be Interested in

Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess