EN
  • EN
  • DE

GW JDSRS1.CC-FSFU-5L7N-L1N2-120-R18

Part No GW JDSRS1.CC-FSFU-5L7N-L1N2-120-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description DURIS E 5 4000K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Neutral 4000K 3V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Manufacturer OSRAM Opto Semiconductors Inc.
Series DURIS® E 5
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 4-SMD, Flat Lead Exposed Pad
Case / Package 5630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number GW JDSRS1.CC-FSFU-5L7N-L1N2, GW JDSRS1.CC-FSFU-5L7N-L1N2-ND, GWJDSRS1.CC-FSFU-5L7N-L1N2, GWJDSRS1.CC-FSFU-5L7N-L1N2-120-R18, GWJDSRS1.CC-FSFU-5L7N-L1N2-ND, Q65111A6504
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873092-GW JDSRS1.CC-FSFU-5L7N-L1N2-120-R18
Ultra Librarian 3D Model Ultra Librarian GW JDSRS1.CC-FSFU-5L7N-L1N2-120-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. DURIS® E 5 series LED Lighting series is a white, neutral 4000K LED with a 3V voltage and 120mA current.

  • Voltage: 3V
  • Current: 120mA
  • Viewing Angle: 120°
  • Package: 4-SMD, flat lead exposed pad
  • Mounting: Surface Mount
  • Packaging: Reel
  • Quantity per Package: 1000 pieces
  • Case/Package: 5630
  • ECCN: EAR99
  • Supply/Demand: Limited
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • HTSUS: 8541.40.2000

You May Also Be Interested in

Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Everlight Electronics Co Ltd
LED 62-227B COOL WHT 5700K 4SMD
Lowest to $0.1267
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WHITE SMD / LED Lighting series White 2.9V 700mA 120° 1212 (3030 Metric)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess