EN
  • EN
  • DE

GW PSLR32.EM-JRJT-XX33-1

Part No GW PSLR32.EM-JRJT-XX33-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description Gw PSLR32.EM-JRJT-XX33-1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061403-GW PSLR32.EM-JRJT-XX33-1
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GW PSLR32.EM-JRJT-XX33-1 CAD Model

Description

The GW PSLR32.EM-JRJT-XX33-1 is a high-power LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for applications requiring high luminous flux and efficiency in a compact package.

Applications:

  • General Lighting
  • Indoor Lighting (e.g., Downlights, Spotlights)
  • Outdoor Lighting (e.g., Street Lights, Garden Lights)
  • Architectural Lighting
  • Commercial Lighting

Features:

  • Package Type: Surface Mount Device (SMD)
  • High Luminous Flux: Provides significant light output for its size.
  • High Efficiency: Excellent light output per watt of power consumed.
  • Long Lifespan: Designed for extended operational life.
  • Compact Design: Small footprint for flexible integration.
  • Wide Viewing Angle: Provides broad light distribution.
  • Color Consistency: Offers consistent color output for uniform lighting.

Benefits:

  • Energy Savings: Reduces energy consumption due to high efficiency.
  • Cost Effective: Long lifespan minimizes replacement costs.
  • Versatile Application: Suitable for a variety of lighting applications.
  • Improved Illumination: Provides bright and uniform lighting.
  • Compact Integration: Small size allows for use in space-constrained designs.
  • Reliable Performance: Offers consistent and stable light output.

Additional Details:

The GW PSLR32.EM-JRJT-XX33-1 LED is designed to offer a combination of high performance and efficiency in a small form factor. Its robust design and consistent light output make it a suitable choice for various lighting solutions. For detailed specifications, thermal management guidelines, and application notes, refer to the official OSRAM Opto Semiconductors datasheet.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 1206 (3216 Metric)
Lowest to $0.0497
Everlight Electronics Co Ltd
LED SMD / Orange 607nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2V 1206 (3216 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
LED Tri-Color Blue/Green/Red 468nm/518nm/632nm 4-Pin Chip LED T/R
Lowest to $0.0921
Everlight Electronics Co Ltd
LED Low-Power Uni-Color Brilliant Yellow Green 575nm 2V 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1640
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.0335
Wurth Electronics Inc
LED YELLOW CLEAR 0603 SMD / Yellow 590nm LED Indication - Discrete 2V 0603 (1608 Metric)
Lowest to $0.1720

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess