EN
  • EN
  • DE

GWJDSRS1.EC-FUGQ-5R8T-L1N2

Part No GWJDSRS1.EC-FUGQ-5R8T-L1N2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (F - I)
Description LED Uni-Color White 65.9lm 3000K Chip LED 4-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957868-GWJDSRS1.EC-FUGQ-5R8T-L1N2
Categories OEM Parts(F-I)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GWJDSRS1.EC-FUGQ-5R8T-L1N2 CAD Model

Description

The GWJDSRS1.EC-FUGQ-5R8T-L1N2 is a high-performance LED manufactured by OSRAM Opto Semiconductors. It is specifically designed for applications requiring a combination of high brightness, energy efficiency, and excellent color rendering. This LED is commonly used in various lighting solutions where accurate and vibrant color reproduction is essential.

Applications:

  • Retail lighting (e.g., product displays)
  • Architectural lighting
  • Entertainment lighting
  • Medical lighting
  • Specialty lighting (e.g., photography, videography)

Features:

  • High luminous efficacy (lm/W)
  • Excellent color rendering index (CRI)
  • Long lifespan
  • Low forward voltage
  • Compact package
  • Wide viewing angle

Benefits:

  • Exceptional Color Accuracy: The high CRI ensures accurate and vibrant color rendering, making it ideal for applications where color fidelity is critical.
  • Energy Efficient Lighting: High luminous efficacy translates to significant energy savings compared to traditional lighting technologies.
  • Extended Operational Life: The long lifespan reduces maintenance costs and the need for frequent replacements.
  • Versatile Application: The wide viewing angle and compact package allow for versatile integration into various lighting designs.
  • Stable Performance: Low forward voltage contributes to stable and reliable performance over a wide range of operating conditions.

Additional Details:

For detailed technical specifications, including typical luminous flux, forward voltage, color temperature, and thermal resistance, consult the official datasheet from OSRAM Opto Semiconductors. The LED is typically surface mounted and requires appropriate thermal management to ensure optimal performance and longevity. Refer to the datasheet for recommended soldering profiles and handling precautions.

You May Also Be Interested in

Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess