EN
  • EN
  • DE

GY DASPA1.23-FRFS-45-1-100-R18-XX

Part No GY DASPA1.23-FRFS-45-1-100-R18-XX
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED DURIS P5 YELLOW 589NM 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Color Yellow
Wavelength 589nm (583nm to 595nm)
Current - Test 100mA
Forward Voltage 2.15V
Lumens/Watt @ Current - Test 65 lm/W
Current - Max 250mA
Flux @ Current/Temperature - Test 14 lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Thermal Resistance of Package 22°C/W
Win Source Part Number 1011423-GY DASPA1.23-FRFS-45-1-100-R18-XX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GY DASPA1.23-FRFS-45-1-100-R18-XX CAD Model

Description

The 1011423-GY DASPA1.23-FRFS-45-1-100-R18-XX is a medium-popularity component manufactured by OSRAM Opto Semiconductors Inc.

  • Supply and Demand Status: Balanced
  • Applications: Optoelectronics
  • LED Color: Yellow
  • Maximum Current: 250mA
  • Forward Voltage: 2.15V
  • Viewing Angle: 120 degrees
  • Wavelength: 589nm

You May Also Be Interested in

World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0838
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
Kingbright
Single Color LEDs
Lowest to $0.1556
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess