EN
  • EN
  • DE

KS DMLN31.23-FZHY-68-J3T3-200-R18-Z

Part No KS DMLN31.23-FZHY-68-J3T3-200-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description 67000
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA INC.
Series SYNIOS
Package Tape & Reel
Product Status Active
Color Red
Wavelength 632nm (627nm ~ 637nm)
Current - Test 200mA
Voltage - Forward (Vf) (Typ) 2.3V
Lumens/Watt @ Current - Test 15 lm/W
Current - Max 250mA
Luminous Flux @ Current/Temperature 27lm (15lm ~ 39lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1108 (2720 Metric)
Supplier Device Package 1108
Size / Dimension 0.108" L x 0.079" W (2.75mm x 2.00mm)
Height - Seated (Max) 0.028" (0.70mm)
Base Product Number KS DMLN31.23
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371912-KS DMLN31.23-FZHY-68-J3T3-200-R18-Z
Ultra Librarian 3D Model Ultra Librarian KS DMLN31.23-FZHY-68-J3T3-200-R18-Z CAD Model

Description

The 1371912-KS DMLN31.23-FZHY-68-J3T3-200-R18-Z is a red color LED lighting component from the SYNIOS series by ams-OSRAM USA INC. It comes in a tape & reel package with dimensions of 0.108" L x 0.079" W (2.75mm x 2.00mm) and a seated height of 0.028" (0.70mm).

  • Color: red
  • Package: tape & reel
  • Dimensions: 0.108" L x 0.079" W (2.75mm x 2.00mm)
  • Seated Height: 0.028" (0.70mm)
  • Maximum Current: 250mA
  • Forward Voltage: 2.3V
  • Viewing Angle: 120°
  • Wavelength Range: 627nm to 637nm
  • Luminous Flux: 27lm (15lm ~ 39lm)
  • Luminous Efficacy: 15 lm/W
  • Thermal Resistance: 1°C/W

You May Also Be Interested in

LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LERTDUWS2WN-KBLA-1+MANA-P+AXAZ-P+MBNB-CQ ams OSRAM Multi-Color LEDs LE RTDUW S2WN datasheet, inventory, & pricing.
Lowest to $12.6896
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
LITE-ON Technology
LED 5630 RED 642NM 4SMD
Need more? Email Us
LITE-ON Technology
LED LOPL CYAN 505NM SMD
Need more? Email Us
LITE-ON Technology
P033RGB
Need more? Email Us
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7083 $53.1225
175+ $0.5812 $101.7100
270+ $0.5630 $152.0100
370+ $0.5449 $201.6130
475+ $0.5267 $250.1825
640+ $0.4722 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess