EN
  • EN
  • DE

FUJITSU M386B4G70DM0-YK04-FU - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz

Part No FUJITSU M386B4G70DM0-YK04-FU - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Memory
Description 32GB 4Rx4 PC3L-12800 DDR3 1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1403580-FUJITSU M386B4G70DM0-YK04-FU - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU M386B4G70DM0-YK04-FU - 32GB 4Rx4 PC3L-12800 DDR3 1600MHz CAD Model

Description

The FUJITSU M386B4G70DM0-YK04-FU is a high-capacity memory module designed for use in servers and data centers requiring large memory footprints to handle extensive data sets and complex applications. This 32GB DDR3 module operates at a speed of 1600MHz, offering improved performance for legacy computing systems. It supports the PC3L-12800 standard, ensuring compatibility with a wide range of server architectures. The module's quad rank x4 configuration allows for high-density memory allocation, maximizing server memory capacity and performance. Equipped with Low Voltage (LV) technology, it operates at a reduced voltage, contributing to lower energy consumption and heat output, thus improving overall system efficiency and reliability. The ECC functionality embedded within ensures critical data integrity, automatically correcting data errors on the fly. This is a vital feature for servers operating in environments where data accuracy is paramount. The 240-pin interface ensures compatibility with standard DIMM slots, facilitating easy installation. The M386B4G70DM0-YK04-FU module is an ideal solution for upgrading existing server installations, providing a balance of high capacity, increased bandwidth, and energy efficiency. Its compatibility with Fujitsu servers further ensures that users can expect reliable performance and seamless integration with their systems.

You May Also Be Interested in

Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx8 PC4-21300 DDR4-2666MHz - Half Height
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3L-12800R DDR3-1600MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess