EN
  • EN
  • DE

LA G6SP-T2U2-1-1+DBFA-24-1-A-R18-Z

Part No LA G6SP-T2U2-1-1+DBFA-24-1-A-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description 67000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA INC.
Series Advanced Power TOPLED®
Package Tape & Reel
Product Status Not For New Designs
Color Amber
Wavelength 617nm (612nm ~ 624nm)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 2.15V
Lumens/Watt @ Current - Test -
Current - Max 200mA
Luminous Flux @ Current/Temperature 19.1lm
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 6-PLCC
Supplier Device Package 6-PLCC
Size / Dimension 0.130" L x 0.118" W (3.30mm x 3.00mm)
Height - Seated (Max) 0.083" (2.10mm)
Base Product Number LA G6SP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371845-LA G6SP-T2U2-1-1+DBFA-24-1-A-R18-Z
Ultra Librarian 3D Model Ultra Librarian LA G6SP-T2U2-1-1+DBFA-24-1-A-R18-Z CAD Model

Description

The 1371845-LA G6SP-T2U2-1-1+DBFA-24-1-A-R18-Z is a color LED lighting component from ams-OSRAM USA INC.

  • Series: Advanced Power TOPLED®
  • Package / Case: 6-PLCC
  • Mounting Type: Surface Mount
  • Size / Dimension: 0.130" L x 0.118" W (3.30mm x 3.00mm)
  • Height - Seated (Max): 0.083" (2.10mm)
  • Color: Amber
  • Current - Max: 200mA
  • Voltage - Forward (Vf) (Typ): 2.15V
  • Viewing Angle: 120°
  • Wavelength: 617nm (612nm ~ 624nm)
  • Luminous Flux @ Current - Test: 19.1lm @ 25°C

You May Also Be Interested in

LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
LITE-ON Technology
LED LOPL AMBER 590NM SMD
Need more? Email Us
LITE-ON Technology
P033RGB
Need more? Email Us
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.1106

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess