EN
  • EN
  • DE

LCB M67S-K2L2-3K4L-0-2-R18-Z-VIS

Part No LCB M67S-K2L2-3K4L-0-2-R18-Z-VIS
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Lens Style Rectangular
Luminous Flux 50 mlm
Number of LEDs 1
RoHS Compliant
Win Source Part Number 961053-LCB M67S-K2L2-3K4L-0-2-R18-Z-VIS
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LCB M67S-K2L2-3K4L-0-2-R18-Z-VIS CAD Model

Description

The LCB M67S-K2L2-3K4L-0-2-R18-Z-VIS is a multi-chip LED manufactured by OSRAM Opto Semiconductors. It is designed for high-performance lighting applications where excellent color mixing and high luminous flux are required. This LED features multiple chips within a single package, providing uniform light output and enabling complex color control.

Applications:

  • Stage Lighting: High-performance stage lighting fixtures requiring precise color control.
  • Architectural Lighting: Dynamic architectural lighting installations.
  • Entertainment Lighting: Decorative and effect lighting in entertainment venues.
  • Horticultural Lighting: Specialized lighting for plant growth and research.
  • Specialty Lighting: Custom lighting solutions for various applications.

Features:

  • Multi-Chip LED: Combines multiple LED chips within a single package.
  • Excellent Color Mixing: Provides uniform color output.
  • High Luminous Flux: Delivers high brightness for demanding applications.
  • Wide Viewing Angle: Ensures uniform light distribution.
  • Compact Package: Allows for compact fixture designs.
  • Long Lifespan: Provides reliable performance over an extended period.

Benefits:

  • Precise Color Control: Enables complex color mixing and dynamic lighting effects.
  • High Brightness: Provides intense light output for demanding applications.
  • Uniform Light Distribution: Ensures consistent light quality across the illuminated area.
  • Compact Design: Allows for smaller and more versatile lighting fixture designs.
  • Long-Term Reliability: Reduces maintenance costs and ensures consistent performance.

Additional Details:

The LCB M67S-K2L2-3K4L-0-2-R18-Z-VIS features advanced packaging technology for efficient heat dissipation. It is designed to operate at high drive currents while maintaining stable color and brightness. The specific arrangement of the LED chips allows for precise control over the color spectrum, making it suitable for applications requiring specific color rendering or chromaticity. This LED is commonly used in professional lighting systems, providing high-performance and reliable operation.

You May Also Be Interested in

Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lowpower
Lowest to $0.0405
KEC
Lowest to $0.0658
Chilisin
Lowest to $0.0517
ON Semiconductor
Lowest to $0.1379
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lowpower
Lowest to $0.0643

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess