EN
  • EN
  • DE

PESD3V3Z1BSFYL

Part No PESD3V3Z1BSFYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 5.3VC DSN0603-2 / 5.3V Clamp 9.5A (8/20µs) Ipp Tvs Diode Surface Mount DSN0603-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 6.9V (Typ)
Voltage - Clamping (Max) @ Ipp 5.3V
Current - Peak Pulse (10/1000µs) 9.5A (8/20µs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 0.28pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 0201 (0603 Metric)
Supplier Device Package DSN0603-2
Base Product Number PESD3V3
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1727-7819-1,934070334315,PESD3V3Z1BSFYL-ND,1727-7819-2,1727-7819-6
Standard Package 9,000
Win Source Part Number 1334952-PESD3V3Z1BSFYL
Ultra Librarian 3D Model Ultra Librarian PESD3V3Z1BSFYL CAD Model

Description

The PESD3V3Z1BSFYL is a surface mount zener diode manufactured by Nexperia USA Inc.

  • Channel: Bidirectional
  • Reverse Standoff Voltage: 3.3V (Max)
  • Breakdown Voltage: 6.9V (Typ)
  • Clamping Voltage @ Ipp: 5.3V
  • Capacitance @ 1MHz: 0.28pF
  • Peak Pulse Current: 9.5A (8/20µs)
  • Package: DSN0603-2
  • Operating Temperature Range: -40℃ ~ 125℃
  • ROHS3 Standards: Compliant

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,330+ $0.0376 $50.0080
3,240+ $0.0309 $100.1160
5,020+ $0.0299 $150.0980
6,900+ $0.0290 $200.1000
8,930+ $0.0280 $250.0400
11,955+ $0.0251 $300.0705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 1330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess