EN
  • EN
  • DE

LCB P473-Q2R1-3K4L-1-10-R18-Z-F

Part No LCB P473-Q2R1-3K4L-1-10-R18-Z-F
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED SMD / Blue LED Indication - Discrete 3.1V 2-SMD, Flat Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series PointLED®
Package Tape & Reel (TR)
Product Status Obsolete
Color Blue
Lens Color Colorless
Lens Transparency Diffused
Lens Style Round with Flat Top
Lens Size 1.60mm Dia
Voltage - Forward (Vf) (Typ) 3.1V
Current - Test 10mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2-SMD, Flat Lead
Supplier Device Package SMD
Dimension 3.40mm L x 1.90mm W
Height (Max) 0.88mm
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65111A1155,475-LCBP473-Q2R1-3K4L-1-10-R18-Z-FTR
Standard Package 3,000
Win Source Part Number 1069040-LCB P473-Q2R1-3K4L-1-10-R18-Z-F
Ultra Librarian 3D Model Ultra Librarian LCB P473-Q2R1-3K4L-1-10-R18-Z-F CAD Model

Description

The PointLED® LED Indication-Discrete series is a high-quality product from ams-OSRAM USA Inc.

  • LED: Q65111A1155
  • LED Color: Blue
  • Lens Transparency: Diffused
  • Viewing Angle: 120°
  • Forward Voltage (Vf): 3.1V
  • Current Rating: 10mA
  • Package: Tape and Reel (TR)
  • Standard Package: 3,000
  • Height: 0.88mm
  • Dimension: 3.40mm L x 1.90mm W
  • Lens Style: Round with a flat top
  • Lens Size: 1.60mm Dia
  • HTSUS: 8541.41.0000
  • Product Status: Obsolete

You May Also Be Interested in

Panasonic
Hight Bright Surface Mounting Chip LED
Lowest to $6.8330
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Siemens
Multi TOPLED
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (0.45 mm Height)
Need more? Email Us
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess