EN
  • EN
  • DE

16-213SURC

Part No 16-213SURC
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description Chip LED (0.45 mm Height)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 1121410-16-213SURC
Manufacturer Homepage www.everlight.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16-213SURC CAD Model

Description

The 16-213SURC is a red LED manufactured by Everlight Electronics Co Ltd, designed for indication purposes. It offers a bright and reliable light source in a compact package. This LED is commonly used in various electronic devices to provide visual alerts, status indications, and general illumination.

Applications:

  • Status Indicators: Used in electronic devices to indicate power status, mode of operation, or error conditions.
  • Panel Indicators: Integrated into control panels to display the status of various systems or equipment.
  • Backlighting: Provides backlighting for LCD screens, keypads, and other displays.
  • Automotive Lighting: Used in automotive dashboards and instrument panels for indication and illumination.
  • Consumer Electronics: Employed in appliances, remote controls, and other consumer devices for visual feedback.

Features:

  • Red Light Emission: Emits a bright red light, providing clear and visible indication.
  • Standard T-1 3/4 (5mm) Package: The LED is housed in a standard 5mm package, facilitating easy integration into various applications.
  • High Luminous Intensity: Offers high luminous intensity for excellent visibility, even in well-lit environments.
  • Low Power Consumption: Requires minimal power to operate, contributing to energy efficiency.
  • Long Lifespan: Designed for a long operational lifespan, ensuring durability and reliability.

Benefits:

  • Clear Visual Indication: Provides clear and unambiguous visual feedback, enhancing user experience.
  • Easy to Integrate: Simplifies the design and assembly process due to its standard package and easy mounting.
  • Energy Efficient: Minimizes power consumption, reducing overall system energy requirements.
  • Reliable Performance: Delivers consistent and reliable performance over its operational lifespan.
  • Cost-Effective: Offers an affordable solution for visual indication needs.

Additional Details:

The 16-213SURC has a typical forward voltage of around 2.0V and a forward current of approximately 20mA. The luminous intensity typically falls within a specified range (consult datasheet for exact values). The LED is designed to operate within a temperature range of -40°C to +85°C. Proper current limiting is essential to prevent damage to the LED. This device is commonly used across various industries due to its reliability and ease of use. It's crucial to refer to the datasheet for detailed specifications, including viewing angle and intensity characteristics.

You May Also Be Interested in

Everlight Electronics Co Ltd
Luminosity white Color LED
Need more? Email Us
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
OSRAM Opto Semiconductors Inc.
Lead (Pb) Free Product - RoHS Compliant
Lowest to $0.1640
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess