EN
  • EN
  • DE

LCB T67S-P2R2-2J8L-1-10-R18-Z

Part No LCB T67S-P2R2-2J8L-1-10-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED BLUE SMD / Blue LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr ams-OSRAM USA Inc.
Series TOPLED®
Package Tape & Reel (TR)
Product Status Last Time Buy
Color Blue
Configuration Standard
Viewing Angle 120°
Mounting SMD (SMT)
Dimension 3.20mm L x 2.80mm W
Height (Max) 2.80mm
Base Product Number LCBT67S
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LCBT67S-P2R2-2J8L-1-10-R18-Z,LCB T67S-P2R2-2J8L-1-10-R18-Z-ND,Q65112A2688
Standard Package 2,000
Win Source Part Number 984293-LCB T67S-P2R2-2J8L-1-10-R18-Z
Ultra Librarian 3D Model Ultra Librarian LCB T67S-P2R2-2J8L-1-10-R18-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. product with the Win Source Part Number of 984293-LCB T67S-P2R2-2J8L-1-10-R18-Z is from the TOPLED series and is an LED indication-discrete optoelectronics product.

  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Win Source Part Number: 984293-LCB T67S-P2R2-2J8L-1-10-R18-Z
  • Series: TOPLED
  • Type: LED indication-discrete optoelectronics
  • Package: Tape and Reel
  • Standard Package: 2,000
  • Viewing Angle: 120 degrees
  • Height: 2.80mm
  • Forward Voltage: 3.7 V
  • Forward Current: 400 mA
  • Product Status: Last Time Buy

You May Also Be Interested in

Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.1300
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Rohm Semiconductor
2-color type LED
Lowest to $0.4539
Chicago Miniature Lamp,inc
SMT LEDs 1206 Package Size
Lowest to $0.6814
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Siemens
Multi TOPLED
Need more? Email Us
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess