EN
  • EN
  • DE

LCW JDSI.EC-FRFT-5O8Q-L1N2

Part No LCW JDSI.EC-FRFT-5O8Q-L1N2
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS E5 WARM WHT 3500K 4SMD / LED Lighting series White, Warm 3500K 3.2V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series DURIS® E 5
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Warm
CCT (K) 3500K
Flux @ 25°C, Current - Test 43lm (38lm ~ 48lm)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.2V
Lumens/Watt @ Current - Test 112 lm/W
CRI (Color Rendering Index) 80
Current - Max 180mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 5630
Dimension 0.209" L x 0.118" W (5.30mm x 3.00mm)
Height - Seated (Max) 0.034" (0.87mm)
Thermal Resistance of Package 48°C/W
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LCW JDSI.EC-FRFT-5O8Q-L1N2-ND,Q65111A3527,LCWJDSI.EC-FRFT-5O8Q-L1N2
Standard Package 2,000
Win Source Part Number 984294-LCW JDSI.EC-FRFT-5O8Q-L1N2
Ultra Librarian 3D Model Ultra Librarian LCW JDSI.EC-FRFT-5O8Q-L1N2 CAD Model

Description

The LCW JDSI.EC-FRFT-5O8Q-L1N2 is a white LED lighting product from ams-OSRAM USA Inc.

  • Series: DURIS® E 5
  • Viewing Angle: 120 degrees
  • Thermal Resistance (Package): 48°C/W
  • Mounting Type: SMD (SMT)
  • Standard Package Quantity: 2,000 units
  • Win Source Part Number: 984294-LCW JDSI.EC-FRFT-5O8Q-L1N2

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Lumileds
WARM-WHITE 6V
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess