EN
  • EN
  • DE

SML-LX1110UPGC-BTR

Part No SML-LX1110UPGC-BTR
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - Color
Description LED TITANBRITE GREEN 525NM 4PLCC / LED Lighting Color series Green 525nm (Typ) 4-SMD, J-Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr Lumex Opto/Components Inc.
Series TitanBrite™
Package Tape & Reel (TR)
Color Green
Wavelength 525nm (Typ)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.3V
Lumens/Watt @ Current - Test 36 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 42lm (Typ)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 4-SMD, J-Lead
Supplier Device Package 4-PLCC
Dimension 0.394" L x 0.394" W (10.00mm x 10.00mm)
Height - Seated (Max) 0.173" (4.40mm)
Thermal Resistance of Package 47°C/W
Base Product Number SML-LX1110
Other Names SMLLX1110UPGCBTR,67-2015-6,67-1015-1,67-2015-1,67-2015-2
Standard Package 500
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1240296-SML-LX1110UPGC-BTR
Ultra Librarian 3D Model Ultra Librarian SML-LX1110UPGC-BTR CAD Model

Description

The SML-LX1110UPGC-BTR is a green LED lighting component manufactured by Lumex Opto/Components Inc.

  • Series: TitanBrite™
  • Current - Max: 350mA
  • Viewing Angle: 120°
  • Voltage - Forward (Vf) (Typ): 3.3V
  • Package: Tape & Reel
  • Standard Package: 500
  • Thermal Resistance of Package: 47°C/W
  • Luminous Flux: 42lm (Typ) @ current/temperature

You May Also Be Interested in

World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Kingbright
Single Color LEDs
Lowest to $0.1556
XINGLIGHT
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0796
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
World Semi
SMD,2.2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0895

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess