EN
  • EN
  • DE

LD W5AP-3V8A-35-Z

Part No LD W5AP-3V8A-35-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED DIAMOND DRAGON BLU 455NM SMD / LED Lighting Color Diamond Dragon Blue 455nm (449nm ~ 461nm) 2-SMD, Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr OSRAM Opto Semiconductors Inc.
Series Diamond Dragon
Package Tape & Reel
Product Status Obsolete
Color Blue
Wavelength 455nm (449nm ~ 461nm)
Current - Test 1.4A
Voltage - Forward (Vf) (Typ) 3.5V
Current - Max 2A
Luminous Flux @ Current/Temperature 1350mW (900mW ~ 1800mW)
Temperature - Test 25°C
Viewing Angle 140°
Mounting Type Surface Mount
Package / Case 2-SMD, Gull Wing
Supplier Device Package SMD
Size / Dimension 0.303" L x 0.264" W (7.70mm x 6.70mm)
Height - Seated (Max) 0.175" (4.45mm)
Thermal Resistance of Package 2.5°C/W
Standard Package 200 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 876964-LD W5AP-3V8A-35-Z
Ultra Librarian 3D Model Ultra Librarian LD W5AP-3V8A-35-Z CAD Model

Description

The LD W5AP-3V8A-35-Z is a blue color LED lighting module manufactured by OSRAM Opto Semiconductors Inc.

  • Category: Optoelectronics - Color LED Lighting
  • Series: Diamond Dragon series
  • Viewing Angle: 140 degrees
  • Forward Voltage: 3.5V
  • Maximum Current: 2A
  • Thermal Resistance: 2.5°C/W
  • Package: Tape and Reel
  • Standard Package: 200 pieces
  • Mounting Type: Surface Mount

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPE2 BLU 458NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Lumileds
RED
Lowest to $2.4879
Lumileds
BLUE
Lowest to $1.4130
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444
OSRAM Opto Semiconductors Inc.
LED SYNIOS P2720 YLW 590NM 2SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess