EN
  • EN
  • DE

LE A Q7WP-NXPX-23-0-A40-R18-Z

Part No LE A Q7WP-NXPX-23-0-A40-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED OSRAM OSTAR AMBER 617NM SMD / LED Lighting Color series Amber 617nm (Typ) 8-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - Color
Mfr ams-OSRAM USA Inc.
Series OSRAM OSTAR
Package Tape & Reel
Product Status Obsolete
Color Amber
Wavelength 617nm (Typ)
Current - Test 1.4A
Voltage - Forward (Vf) (Typ) 2.2V
Lumens/Watt @ Current - Test 130 lm/W
Current - Max 5A
Luminous Flux @ Current/Temperature 400lm (280lm ~ 520lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead Exposed Pad
Supplier Device Package SMD
Dimension 0.226" L x 0.184" W (5.75mm x 4.68mm)
Height - Seated (Max) 0.054" (1.37mm)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65111A8289,475-3695-6,LEAQ7WP-NXPX-23-0-A40-R18-Z,475-3695-1,475-3695-2
Standard Package 1,000
Win Source Part Number 1171324-LE A Q7WP-NXPX-23-0-A40-R18-Z
Ultra Librarian 3D Model Ultra Librarian LE A Q7WP-NXPX-23-0-A40-R18-Z CAD Model

Description

The LE A Q7WP-NXPX-23-0-A40-R18-Z is an amber LED from OSRAM OSTAR series.

  • Viewing Angle: 120 degrees
  • Forward Voltage: 2.2V
  • Luminous Flux: 400lm (280lm ~ 520lm) @ 1.4A and a temperature of 25°C
  • Package: surface-mount
  • Standard Package: 1000

You May Also Be Interested in

Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.0199
LITE-ON Technology
LED LOPL RED 617NM SMD
Need more? Email Us
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
CreeLED, Inc.
JE2835 3V N CLASS RED
Lowest to $1.4553
OSRAM Opto Semiconductors Inc.
LRTBR48G-P9Q7-1+R7S5-26+NP-68 ams OSRAM Multi-Color LEDs Multi CHIPLED RGB 623nm 530nm 471nm datasheet, inventory, & pricing.
Lowest to $0.1165
Dialight
597-7701-507F Dialight Multi-Color LEDs Red/Grn 650/570nm 6.3/20mcd 100 deg datasheet, inventory, & pricing.
Lowest to $0.4366
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess