EN
  • EN
  • DE

LE A Q9WN-JZKZ-1-Z

Part No LE A Q9WN-JZKZ-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optics - LEDs - Light Pipes
Description Le A Q9WN-JZKZ-1-Z
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069264-LE A Q9WN-JZKZ-1-Z
Categories Optics - LEDs - Light Pipes
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LE A Q9WN-JZKZ-1-Z CAD Model

Description

The LE A Q9WN-JZKZ-1-Z is a high-performance LED manufactured by OSRAM Opto Semiconductors. This LED is designed for a variety of illumination applications, providing efficient and reliable light output with excellent color consistency. It belongs to OSRAM's extensive portfolio of LEDs, known for their quality and durability in diverse environments.

Applications

  • General Lighting: Used in general lighting applications such as indoor and outdoor lighting fixtures.
  • Architectural Lighting: Applied in architectural lighting to illuminate buildings and structures.
  • Display Backlighting: Employed in display backlighting for LCD screens and signage.
  • Automotive Lighting: Found in automotive lighting systems, including headlights, taillights, and interior lighting.
  • Specialty Lighting: Suitable for specialty lighting applications such as medical lighting and horticultural lighting.

Features

  • High Brightness: Offers high luminous intensity for effective illumination.
  • Energy Efficiency: Provides excellent luminous efficacy, converting electrical power into light efficiently.
  • Long Lifespan: Designed for long-lasting performance, reducing maintenance and replacement costs.
  • Wide Viewing Angle: Offers a wide viewing angle, ensuring uniform light distribution.
  • Compact Package: Features a compact package for easy integration into various lighting systems.

Benefits

  • Improved Illumination: Enhances illumination quality with its high brightness and uniform light distribution.
  • Reduced Energy Consumption: Lowers energy consumption, resulting in cost savings and environmental benefits.
  • Extended Operational Life: Ensures a long operational life, minimizing downtime and maintenance.
  • Enhanced Color Consistency: Provides consistent color performance, enhancing the visual appeal of lighting applications.
  • Versatile Applications: Suitable for a wide range of lighting applications due to its performance characteristics.

Additional Details

The LE A Q9WN-JZKZ-1-Z LED typically features a specific wavelength or color temperature depending on the application requirements. It is designed to operate within a specified voltage and current range, and its performance characteristics can be found in the product datasheet provided by OSRAM. This LED complies with RoHS standards, ensuring it is environmentally friendly and free from hazardous substances.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin Chip LED T/R
Lowest to $0.0396
Everlight Electronics Co Ltd
LED SMD / Red 626nm LED Indication - Discrete 1.85V 2-SMD, No Lead
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD / Orange 607nm LED Indication - Discrete 2.05V 0805 (2012 Metric)
Need more? Email Us
Everlight Electronics Co Ltd
Opto Components SMD LED
Need more? Email Us
Everlight Electronics Co Ltd
LED SMD Top View Bi-Color Brilliant Red (624nm)/Brilliant Yellow Green (573nm) 4-pin Chip ø7T/R 2k"
Lowest to $0.0411
Everlight Electronics Co Ltd
LED Low-Power Uni-Color Brilliant Yellow Green 575nm 2V 2-Pin Chip 0402(1006Metric) T/R
Lowest to $0.1640
Everlight Electronics Co Ltd
Lowest to $0.2610
Everlight Electronics Co Ltd
LED RED CLEAR 2SMD / Red 624nm LED Indication - Discrete 2V 1206 (3216 Metric)
Lowest to $0.0373
Everlight Electronics Co Ltd
LED SMD / Yellow-Green 572nm LED Indication - Discrete 2.05V 0603 (1608 Metric)
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess