EN
  • EN
  • DE

LE AB H3AB-JBLA-1+EWFW-23

Part No LE AB H3AB-JBLA-1+EWFW-23
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED OSTAR PROJ 6CHIP AMB/BLU SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Series Ostar
Packaging Tray
Part Status Obsolete(EOL)
Type LED Module
Color Amber, Blue
Wavelength 617nm Amber, 464nm Blue
Configuration Rectangle
Flux @ Current/Temperature - Test 285 lm (Typ) Amber, 35 lm (Typ) Blue
Current - Test 1A Amber, 1A Blue
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 2.8V Amber, 4V Blue
Lumens/Watt @ Current - Test 102 lm/W Amber, 9 lm/W Blue
Current - Max 1A Amber, 1A Blue
Viewing Angle 120°
Features With Connector
Dimension 25.50mm L x 15.00mm W
Height 4.56mm
Light Emitting Surface (LES) 3.13mm L x 2.03mm W
Lens Type Flat
Win Source Part Number 770032-LE AB H3AB-JBLA-1+EWFW-23
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE AB H3AB-JBLA-1+EWFW-23 CAD Model

Description

The OSRAM Opto Semiconductors Inc. LED Module is a rectangular-shaped electronic component that comes with connectors and is packed in a tray.

  • Color: Amber, Blue
  • Viewing Angle: 120 degrees
  • Maximum Current: 1A (Amber & Blue)
  • Forward Voltage: 2.8V (Amber), 4V (Blue)
  • Wavelength: 617nm (Amber), 464nm (Blue)
  • Light Emitting Surface: 3.13mm L x 2.03mm W
  • Module Dimension: 25.50mm L x 15.00mm W
  • Lumens/Watt: 102 lm/W (Amber), 9 lm/W (Blue)
  • Application: Optoelectronics
  • Status: Obsolete (EOL)
  • Supply and Demand Status: Limited

You May Also Be Interested in

Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us
Inspired LED, LLC
LED ENG BLU 465NM 3LEDS 12M REEL
Need more? Email Us
Bridgelux
LED COB VESTA WHT SQ 2700K/5000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-22 GEN4 WH SQ 3000K
Need more? Email Us
JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-18 GEN3 WHT SQ 2700K
Need more? Email Us
Samsung
LED MOD HORT L2 WH LNR STR 5390K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess