EN
  • EN
  • DE

B6B-ZR-SM4-TFT(LF)(SN)

Part No B6B-ZR-SM4-TFT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular - Board to Board Connectors
Description Conn Shrouded Header (4 Sides) M 6 POS 1.27mm Solder ST Top Entry Thru-Hole Box/Carton
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Contact Material Brass
Contact Plating Copper, Tin
Contact Resistance 30 mΩ
Current Rating 1 A
Depth 3.7 mm
Gender Male
Housing Color Beige
Housing Material Polyamide
Insulation Resistance 500 MΩ
Lead Free Yes
Length 12 mm
Material Polyamide
Max Current Rating 1 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 50 V
Min Operating Temperature -25 °C
Number of Positions 6
Number of Rows 1
Orientation Straight
Pitch 1.5 mm
RoHS Compliant
Termination Solder
Voltage Rating 50 V
Win Source Part Number 1047861-B6B-ZR-SM4-TFT(LF)(SN)
Categories Rectangular - Board to Board Connectors
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B6B-ZR-SM4-TFT(LF)(SN) CAD Model

Description

The JST Sales America Inc. B6B-ZR-SM4-TFT(LF)(SN) is a high-quality rectangular board to board connector that is ideal for various applications.

  • Positions: 6
  • Pitch: 1.5 mm
  • Color: Natural
  • Category: Rectangular Board to Board Connector
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 85 °C
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
CONN RCPT 120POS SMD GOLD
Lowest to $20.2862
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD
Lowest to $244.2215
TE Connectivity
Connector Accessories Shield Finger Copper Alloy Gold Over Nickel Tape and Reel
Lowest to $0.2402
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Hirose Electric Co Ltd
CONN 14POS SMD GOLD
Lowest to $23.6426
Samtec Inc.
CONN SOCKET 40POS SMD GOLD / 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Lowest to $6.3156
JAE Electronics
CONN PLUG 0.8MM 40POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN HEADER R/A 18POS 2MM / Connector Header Through Hole, Right Angle 18 position 0.079" (2.00mm)
Lowest to $0.3754

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5007 $50.0700
245+ $0.4109 $100.6705
380+ $0.3980 $151.2400
520+ $0.3852 $200.3040
675+ $0.3724 $251.3700
900+ $0.3338 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess