EN
  • EN
  • DE

LE CW E3B-NYPZ-SRTU

Part No LE CW E3B-NYPZ-SRTU
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED OSTAR 6CHIP W/LENS WHT 3000K
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Series Ostar
Packaging Tray
Part Status Obsolete(EOL)
Type LED Module
Color White, Warm
CCT (K) 3000K
Configuration Starboard
Flux @ Current/Temperature - Test 520 lm (330 lm ~ 710 lm)
Current - Test 700mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 20.8V
Lumens/Watt @ Current - Test 36 lm/W
Current - Max 1A
CRI (Color Rendering Index) 80
Viewing Angle 130°
Dimension 19.90mm Diameter
Height 5.25mm
Light Emitting Surface (LES) 2.00mm Diameter
Lens Type Flat
Win Source Part Number 766839-LE CW E3B-NYPZ-SRTU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LE CW E3B-NYPZ-SRTU CAD Model

Description

{"FormattedDescription":"

The OSRAM Opto Semiconductors Inc. LED module, with a Win Source Part Number of 766839-LE CW E3B-NYPZ-SRTU, is an obsolete (EOL) product from the Ostar series.

  • Series: Ostar
  • Status: Obsolete (EOL)
  • Packaging: Tray
  • Configuration: Starboard
  • Color: White and Warm
  • Viewing Angle: 130 degrees
  • Forward Voltage: 20.8V
  • Current Test: 700mA
  • Height: 5.25mm
  • Lens Type: Flat
  • Diameter: 19.90mm
  • CCT (K): 3000K
  • CRI (Color Rendering Index): 80
  • Lumens/Watt @ Current-Test: 36 lm/W
  • Flux @ Current/Temperature-Test: 520 lm (330 lm ~ 710 lm) @ 25 degrees Celsius
  • Light Emitting Surface (LES) Diameter: 2.00mm
  • Supply and Demand Status: Limited
"}

You May Also Be Interested in

JKL Components Corp.
LED MOD ALUMILINE LNR STRP 1.5'
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
Citizen
LED COB CLU701 NEUT WH SQ 4000K
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR LGT STRIP
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC25 WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess