EN
  • EN
  • DE

LE UW Q8WP-NBPB-BQ-0-A40-R18-Z

Part No LE UW Q8WP-NBPB-BQ-0-A40-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSTAR COMPACT 8SMD / LED Lighting series White 3.05V 1.4A 130° 2-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSTAR Projection Compact
Package Tape & Reel
Color White
Flux @ 25°C, Current - Test 533lm (Typ)
Current - Test 1.4A
Voltage - Forward (Vf) (Typ) 3.05V
Current - Max 5A
Viewing Angle 130°
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead Exposed Pad
Supplier Device Package SMD
Dimension 0.154" L x 0.144" W (3.90mm x 3.65mm)
Height - Seated (Max) 0.053" (1.35mm)
Thermal Resistance of Package 2.6°C/W
Base Product Number LEUWQ8WP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names LE UW Q8WP-NBPB-BQ-0-A40-R18-Z-ND,LEUWQ8WP-NBPB-BQ-0-A40-R18-Z,Q65112A4111,LE UW Q8WP-NBPB-BQ,LEUWQ8WP-NBPB-BQ-0-A40-R18-Z-ND,475-3753-6,475-3753-1,475-3753-2
Standard Package 1,000
Win Source Part Number 1069270-LE UW Q8WP-NBPB-BQ-0-A40-R18-Z
Ultra Librarian 3D Model Ultra Librarian LE UW Q8WP-NBPB-BQ-0-A40-R18-Z CAD Model

Description

The ams-OSRAM USA Inc. LED Lighting - White is a SMD (SMT) device used in optoelectronics.

  • Viewing Angle: 130°
  • Voltage Forward: 3.05V
  • Standard Package: 1,000
  • Mounting Type: SMD (SMT)
  • Height: 0.053” (1.35mm)
  • Thermal Resistance of Package: 2.6°C/W
  • Current Rating: 5A
  • Current Test: 1.4A
  • Flux: 533lm (Typ) @ 25°C, current-test

You May Also Be Interested in

Samsung
LED LM281B+ COOL WHT 5000K SMD
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess